TRANS NPN 60V 1A SOT563 Product overview: DNLS160V-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DNLS160V-7 can be used for catalog matching and distributor lookup.
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 300mW Surface Mount SOT-563
Manufacturer: Diodes Incorporated
Win Source Part Number: 014515-DNLS160V-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 270MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 250mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 200 @ 500mA, 5V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 63 pct.
Supply and Demand Status: Balance
TRANS NPN 60V 1A SOT563
Bipolar Transistors - BJT NPN 0.3W
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-DNLS160V-7 | DNLS160V-7-ND | 014515-DNLS160V-7 | DNLS160V-7 | DNLS160V-7 |
| Product Name | 60V 1A Bipolar Transistor | Single Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - DNLS160V-7 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | NPN | NPN | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT-563, SOT-666 | SOT3; SOT-563 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 1000 milliamps | 1000 milliamps | |||
| VCEO | 60 volts | 60 volts |