Small Signal Bipolar Transistor, 0.1A I(C), 50V V(BR)CEO, 1-Element, PNP, Silicon
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
TRANS PREBIAS PNP 50V 0.1A SC75
TRANS PREBIAS PNP 50V 0.1A SC75
TRANS PREBIAS PNP 50V 0.1A SC75
Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP
BRT TRANSISTOR, 50V, 2.2K/2.2KOHM, SC-75; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 2.2K/2.2KOHM, SC-75; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm RoHS Compliant: Yes
| Rochester Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors |
| Product Number | DTA123EET1G | 488-DTA123EET1GTR-ND | DTA123EET1G | DTA123EET1G | 45J0668 |
| Product Name | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased | Brt Transistor, 50V, 2.2K/2.2Kohm, Sc-75; Digital Transistor Polarity Onsemi | |
| Polarity | PNP | PNP | |||
| Package Type | SC-75-CPR | SC-75, SOT-416 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR |