ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTA114YMFHAT2L

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount VMT3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount VMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTA114YMFHAT2LTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA114YMFHAT2LTR-ND
Single, Pre-Biased Bipolar Transistors DTA114YMFHAT2LTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA114YMFHAT2LCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA114YMFHAT2LCT-ND
Single, Pre-Biased Bipolar Transistors DTA114YMFHAT2LCT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA114YMFHAT2LDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA114YMFHAT2LDKR-ND
Single, Pre-Biased Bipolar Transistors DTA114YMFHAT2LDKR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTA114YMFHAT2L
Bipolar Transistors - Pre-Biased DTA114YMFHAT2L
Bipolar Transistors - Pre-Biased PNP SOT-723 -50V VCC -0.1A IC

Bipolar Transistors - Pre-Biased PNP SOT-723 -50V VCC -0.1A IC

Buy Now Datasheet
Rf Transistor, Aec-Q101, Pnp, 10K/47K; Digital Transistor Polarity Rohm - 24AC4696 - Newark, An Avnet Company
Chicago, IL, United States
Rf Transistor, Aec-Q101, Pnp, 10K/47K; Digital Transistor Polarity Rohm
24AC4696
Rf Transistor, Aec-Q101, Pnp, 10K/47K; Digital Transistor Polarity Rohm 24AC4696
RF TRANSISTOR, AEC-Q101, PNP, 10K/47K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

RF TRANSISTOR, AEC-Q101, PNP, 10K/47K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA114YMFHAT2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA114YMFHAT2L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA114YMFHAT2L
TRANS PREBIAS PNP 0.1A VMT3

TRANS PREBIAS PNP 0.1A VMT3

Supplier's Site

Technical Specifications

  DigiKey VAST STOCK CO., LIMITED Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors RF Transistors Bipolar RF Transistors
Product Number DTA114YMFHAT2LTR-ND DTA114YMFHAT2L 24AC4696 DTA114YMFHAT2L
Product Name Single, Pre-Biased Bipolar Transistors Bipolar Transistors - Pre-Biased Rf Transistor, Aec-Q101, Pnp, 10K/47K; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP
Package Type SOT-723 TO-3 Automotive
Transistor Grade / Operating Range Automotive
Unlock Full Specs
to access all available technical data