ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTA114YU3HZGT106

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTA114YU3HZGT106CT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA114YU3HZGT106CT-ND
Single, Pre-Biased Bipolar Transistors DTA114YU3HZGT106CT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA114YU3HZGT106TR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA114YU3HZGT106TR-ND
Single, Pre-Biased Bipolar Transistors DTA114YU3HZGT106TR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA114YU3HZGT106DKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA114YU3HZGT106DKR-ND
Single, Pre-Biased Bipolar Transistors DTA114YU3HZGT106DKR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA114YU3HZGT106 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA114YU3HZGT106
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA114YU3HZGT106
TRANS PREBIAS PNP 50V 0.1A UMT3

TRANS PREBIAS PNP 50V 0.1A UMT3

Supplier's Site
Digital Transistor, -50V, -0.1A, Sot-323; Digital Transistor Polarity Rohm - 81AC4668 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, -50V, -0.1A, Sot-323; Digital Transistor Polarity Rohm
81AC4668
Digital Transistor, -50V, -0.1A, Sot-323; Digital Transistor Polarity Rohm 81AC4668
DIGITAL TRANSISTOR, -50V, -0.1A, SOT-323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; RoHS Compliant: Yes

DIGITAL TRANSISTOR, -50V, -0.1A, SOT-323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm; RoHS Compliant: Yes

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTA114YU3HZGT106
Bipolar Transistors - Pre-Biased DTA114YU3HZGT106
Bipolar Transistors - Pre-Biased PNP -50V -0.1A 10kO SOT-323

Bipolar Transistors - Pre-Biased PNP -50V -0.1A 10kO SOT-323

Buy Now Datasheet

Technical Specifications

  DigiKey Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number DTA114YU3HZGT106CT-ND DTA114YU3HZGT106 81AC4668 DTA114YU3HZGT106
Product Name Single, Pre-Biased Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Digital Transistor, -50V, -0.1A, Sot-323; Digital Transistor Polarity Rohm Bipolar Transistors - Pre-Biased
Polarity PNP
Package Type SOT323; SC-70, SOT-323 SOT323; SC-70, SOT-323 TO-3; SOT3; SOT323
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC850CW/ZLX-ND - DigiKey
Specs
Package Type SOT323; SC-70, SOT-323
View Details
3 suppliers
Bipolar Transistors - 1690702 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT23; Sot-23
Number of units in IC 1
View Details
Single, Pre-Biased Bipolar Transistors - BCR142E6327HTSA1TR-ND - DigiKey
Specs
Polarity NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
6 suppliers