DIODES Incorporated Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single DSS5240TQ-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1325093-DSS5240TQ-7 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 730 mW Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 2 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 350mV @ 200mA, 2A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 1A, 2V Frequency - Transition: 100MHz Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: DSS5240TQ-7DICT,-DSS 5240TQ-7DICT,-DSS524 0TQ-7DITR,-DSS5240TQ -7DIDKR,DSS5240TQ-7D ITR,DSS5240TQ-7DIDKR Base Product Number: DSS5240 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 1325093-DSS5240TQ-7 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 730 mW Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 2 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 350mV @ 200mA, 2A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 1A, 2V Frequency - Transition: 100MHz Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: DSS5240TQ-7DICT,-DSS 5240TQ-7DICT,-DSS524 0TQ-7DITR,-DSS5240TQ -7DIDKR,DSS5240TQ-7D ITR,DSS5240TQ-7DIDKR Base Product Number: DSS5240 RoHS Status: ROHS3 Compliant
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single - 1325093-DSS5240TQ-7 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single
1325093-DSS5240TQ-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 1325093-DSS5240TQ-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1325093-DSS5240TQ-7 Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single Packaging: Reel - TR Standard Package: 3,000 Mounting: Surface Mount Power - Max: 730 mW Voltage - Collector Emitter Breakdown (Max): 40 V Current - Collector (Ic) (Max): 2 A Transistor Type: PNP Vce Saturation (Max) @ Ib, Ic: 350mV @ 200mA, 2A Current - Collector Cutoff (Max): 100nA (ICBO) DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 1A, 2V Frequency - Transition: 100MHz Supplier Device Package: SOT-23-3 Temperature Range - Operating: -55°C ~ 150°C (TJ) Case / Package: TO-236-3, SC-59, SOT-23-3 ECCN: EAR99 Fake Threat In the Open Market: 79 MSL Level: 1 (Unlimited) REACH Status: REACH Unaffected HTSUS: 8541.21.0075 Other Part Number: DSS5240TQ-7DICT,-DSS 5240TQ-7DICT,-DSS524 0TQ-7DITR,-DSS5240TQ -7DIDKR,DSS5240TQ-7D ITR,DSS5240TQ-7DIDKR Base Product Number: DSS5240 RoHS Status: ROHS3 Compliant

Manufacturer: Diodes Incorporated
Win Source Part Number: 1325093-DSS5240TQ-7
Category: Discrete Semiconductor Products>Transistors - Bipolar (BJT) - Single
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 730 mW
Voltage - Collector Emitter Breakdown (Max): 40 V
Current - Collector (Ic) (Max): 2 A
Transistor Type: PNP
Vce Saturation (Max) @ Ib, Ic: 350mV @ 200mA, 2A
Current - Collector Cutoff (Max): 100nA (ICBO)
DC Current Gain (hFE) (Min) @ Ic, Vce: 210 @ 1A, 2V
Frequency - Transition: 100MHz
Supplier Device Package: SOT-23-3
Temperature Range - Operating: -55°C ~ 150°C (TJ)
Case / Package: TO-236-3, SC-59, SOT-23-3
ECCN: EAR99
Fake Threat In the Open Market: 79
MSL Level: 1 (Unlimited)
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DSS5240TQ-7DICT,-DSS5240TQ-7DICT,-DSS5240TQ-7DITR,-DSS5240TQ-7DIDKR,DSS5240TQ-7DITR,DSS5240TQ-7DIDKR
Base Product Number: DSS5240
RoHS Status: ROHS3 Compliant

Buy Now Datasheet
Singapore, Singapore
40V 2A SOT23 Bipolar Transistor
276-DSS5240TQ-7
40V 2A SOT23 Bipolar Transistor 276-DSS5240TQ-7
TRANS PNP 40V 2A SOT23-3 Product overview: DSS5240TQ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS5240TQ-7 can be used for catalog matching and distributor lookup.

TRANS PNP 40V 2A SOT23-3 Product overview: DSS5240TQ-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS5240TQ-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - DSS5240TQ-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS5240TQ-7DICT-ND
Single Bipolar Transistors DSS5240TQ-7DICT-ND
Bipolar (BJT) Transistor PNP 40V 2A 100MHz 730mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 40V 2A 100MHz 730mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - DSS5240TQ-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS5240TQ-7DITR-ND
Single Bipolar Transistors DSS5240TQ-7DITR-ND
Bipolar (BJT) Transistor PNP 40V 2A 100MHz 730mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 40V 2A 100MHz 730mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - DSS5240TQ-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS5240TQ-7DIDKR-ND
Single Bipolar Transistors DSS5240TQ-7DIDKR-ND
Bipolar (BJT) Transistor PNP 40V 2A 100MHz 730mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 40V 2A 100MHz 730mW Surface Mount SOT-23-3

Buy Now Datasheet
Trans, Pnp, 40V, 2A, 150Deg C, 0.73W Rohs Compliant Diodes Inc. - 28AK8948 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Pnp, 40V, 2A, 150Deg C, 0.73W Rohs Compliant Diodes Inc.
28AK8948
Trans, Pnp, 40V, 2A, 150Deg C, 0.73W Rohs Compliant Diodes Inc. 28AK8948
TRANS, PNP, 40V, 2A, 150DEG C, 0.73W ROHS COMPLIANT: YES

TRANS, PNP, 40V, 2A, 150DEG C, 0.73W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DSS5240TQ-7
Bipolar Transistors - BJT DSS5240TQ-7
Bipolar Transistors - BJT 40Vceo PNP -2A Ic 730mW -225mV 90mOhm

Bipolar Transistors - BJT 40Vceo PNP -2A Ic 730mW -225mV 90mOhm

Buy Now Datasheet
Single Bipolar Transistors - DSS5240TQ-7 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DSS5240TQ-7
Single Bipolar Transistors DSS5240TQ-7
TRANS PNP 40V 2A SOT23-3

TRANS PNP 40V 2A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSS5240TQ-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSS5240TQ-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSS5240TQ-7
TRANS PNP 40V 2A SOT23-3

TRANS PNP 40V 2A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 1325093-DSS5240TQ-7 276-DSS5240TQ-7 DSS5240TQ-7DICT-ND 28AK8948 DSS5240TQ-7 DSS5240TQ-7 DSS5240TQ-7
Product Name Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single 40V 2A SOT23 Bipolar Transistor Single Bipolar Transistors Trans, Pnp, 40V, 2A, 150Deg C, 0.73W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP PNP PNP; PNP
Package Type SOT3; SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Packing Method Tape Reel; Reel - TR Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps 2000 milliamps 2000 milliamps
Power Gain 210 dB
Unlock Full Specs
to access all available technical data