onsemi Single, Pre-Biased Bipolar Transistors DTA114YET1G

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - DTA114YET1GOSCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA114YET1GOSCT-ND
Single, Pre-Biased Bipolar Transistors DTA114YET1GOSCT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA114YET1GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA114YET1GOSTR-ND
Single, Pre-Biased Bipolar Transistors DTA114YET1GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - DTA114YET1GOSDKR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA114YET1GOSDKR-ND
Single, Pre-Biased Bipolar Transistors DTA114YET1GOSDKR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA114YET1G - 096543-DTA114YET1G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA114YET1G
096543-DTA114YET1G
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA114YET1G 096543-DTA114YET1G
Manufacturer: ON Semiconductor Win Source Part Number: 096543-DTA114YET1G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 10k Resistor - Emitter Base (R2) (Ohms): 47k Categories: Discrete Semiconductor Products Status: Active Case / Package: SC-75, SOT-416 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 300μA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 80 @ 5mA, 10V Maximum Power Dissipation: 200mW Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: ON Semiconductor
Win Source Part Number: 096543-DTA114YET1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 47k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-75, SOT-416
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 80 @ 5mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
Bipolar Transistor
292-DTA114YET1G
Bipolar Transistor 292-DTA114YET1G
PNP Bipolar Digital Transistor (BRT), SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: DTA114YET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA114YET1G can be used for catalog matching and distributor lookup.

PNP Bipolar Digital Transistor (BRT), SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: DTA114YET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA114YET1G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA114YET1G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA114YET1G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA114YET1G
TRANS PREBIAS PNP 50V 0.1A SC75

TRANS PREBIAS PNP 50V 0.1A SC75

Supplier's Site
Single, Pre-Biased Bipolar Transistors - DTA114YET1G - ODG (Origin Data Global)
Shenzhen, China
Single, Pre-Biased Bipolar Transistors
DTA114YET1G
Single, Pre-Biased Bipolar Transistors DTA114YET1G
TRANS PREBIAS PNP 50V 100MA SC75

TRANS PREBIAS PNP 50V 100MA SC75

Supplier's Site Datasheet
Brt Transistor, 50V, 47K/10Kohm, Sc75, Full Reel; Digital Transistor Polarity Onsemi - 88H4601 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 47K/10Kohm, Sc75, Full Reel; Digital Transistor Polarity Onsemi
88H4601
Brt Transistor, 50V, 47K/10Kohm, Sc75, Full Reel; Digital Transistor Polarity Onsemi 88H4601
BRT TRANSISTOR, 50V, 47K/10KOHM, SC75, FULL REEL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 47K/10KOHM, SC75, FULL REEL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 10K/47Kohm, Sc-75-3; Digital Transistor Polarity Onsemi - 49X8769 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 10K/47Kohm, Sc-75-3; Digital Transistor Polarity Onsemi
49X8769
Brt Transistor, 50V, 10K/47Kohm, Sc-75-3; Digital Transistor Polarity Onsemi 49X8769
BRT TRANSISTOR, 50V, 10K/47KOHM, SC-75-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 10K/47KOHM, SC-75-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:47kohm RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTA114YET1G
Bipolar Transistors - Pre-Biased DTA114YET1G
Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP

Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors
Product Number DTA114YET1GOSCT-ND 096543-DTA114YET1G 292-DTA114YET1G DTA114YET1G DTA114YET1G 88H4601 49X8769 DTA114YET1G
Product Name Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA114YET1G Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single, Pre-Biased Bipolar Transistors Brt Transistor, 50V, 47K/10Kohm, Sc75, Full Reel; Digital Transistor Polarity Onsemi Brt Transistor, 50V, 10K/47Kohm, Sc-75-3; Digital Transistor Polarity Onsemi Bipolar Transistors - Pre-Biased
Polarity PNP PNP; PNP - Pre-Biased PNP PNP - Pre-Biased; PNP
Package Type SC-75, SOT-416 SOT3; SC-75, SOT-416 SC-75, SOT-416 TO-3 TO-3
IC(max) 100 milliamps 100 milliamps 100 milliamps
VCEO 50 volts 50 volts 50 volts
PD 200 milliwatts
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 6697708 - RS Components, Ltd.
Specs
Polarity NPN
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
80 V, 1 A PNP medium power transistors - BC53-16PASX - Nexperia B.V.
Specs
Package Type SOT1061D SOT1061D
View Details
5 suppliers
45V 1A Bipolar Transistor - 276-BCP54H6327XTSA1 - ERSAELECTRONICS PTE. LTD.
Specs
Polarity NPN
Package Type Tape & Reel (TR)
Packing Method Tape & Reel (TR)
View Details
5 suppliers