Bipolar (BJT) Transistor NPN 40V 4A 70MHz 900mW Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 40V 4A 70MHz 900mW Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 40V 4A 70MHz 900mW Surface Mount SOT-89-3
TRANS NPN 40V 4A SOT89-3 Product overview: DSS4540X-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 4A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 4A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS4540X-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014919-DSS4540X-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 70MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 4A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 355mV @ 500mA, 5A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 250 @ 2A, 2V
Maximum Power Dissipation: 900mW
Popularity: Medium
Fake Threat In the Open Market: 70 pct.
Supply and Demand Status: Limited
Bipolar Transistors - BJT LOW VCE(SAT) NPN SMT
TRANS NPN 40V 4A SOT89-3
TRANS NPN 40V 4A SOT89-3
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DSS4540XDICT-ND | 276-DSS4540X-13 | 014919-DSS4540X-13 | DSS4540X-13 | DSS4540X-13 | DSS4540X-13 |
| Product Name | Single Bipolar Transistors | 40V 4A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - DSS4540X-13 | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN | NPN | NPN; NPN | NPN; NPN | ||
| Package Type | SOT89; TO-243AA | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 4000 milliamps | 4000 milliamps | 4000 milliamps | |||
| VCEO | 40 volts | 40 volts | 40 volts |