Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount VMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount VMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount VMT3
Bipolar Transistors - Pre-Biased TRANSISTOR PNP 50V 100MA 3-PIN
DIGITAL TRANSISTOR PNP 50V 100MA
TRANS, PNP, 10K/10K, SC-105AA; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor Ratio, RoHS Compliant: Yes
TRANS PREBIAS PNP 50V 0.1A VMT3
| DigiKey | VAST STOCK CO., LIMITED | Utmel Electronic Limited | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 846-DTA114EMFHAT2LTR-ND | DTA114EMFHAT2L | 687-DTA114EMFHAT2L | 78Y8017 | DTA114EMFHAT2L |
| Product Name | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | DIGITAL TRANSISTOR PNP 50V 100MA | Trans, Pnp, 10K/10K, Sc-105Aa; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP; PNP | PNP | ||
| Package Type | SOT-723 | TO-3 | SOT-723 | ||
| Transistor Grade / Operating Range | Automotive | ||||
| Transistor Technology / Material | SILICON |