TRANS PREBIAS PNP 50V 0.1A VMT3
RF TRANSISTOR, AEC-Q101, PNP, 100K/100K; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:100kohm; Base-Emitter Resistor R2:100kohm; RoHS Compliant: Yes
TRANS PREBIAS PNP 50V 0.1A VMT3
| DigiKey | Newark, An Avnet Company | Acme Chip Technology Co., Limited | |
|---|---|---|---|
| Product Category | Transistors | RF Transistors | Bipolar RF Transistors |
| Product Number | 846-DTA115EMFHAT2LTR-ND | 24AC4699 | DTA115EMFHAT2L |
| Product Name | Single, Pre-Biased Bipolar Transistors | Rf Transistor, Aec-Q101, Pnp, 100K/100K; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | |
| Package Type | SOT-723 | TO-3 | SOT-723 |
| Transistor Grade / Operating Range | Automotive | ||
| Transistor Type | Rf Transistor, Aec-Q101, Pnp, 100K/100K; Digital Transistor Polarity Rohm |