DIODES Incorporated Single FETs, MOSFETs DMTH84M1SPSWQ-13

Description
IC
Request a Quote
Description
IC
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMTH84M1SPSWQ-13 is an 80V N-channel enhancement mode MOSFET in a PowerDI5060-8/SWP (Type UX) package, designed for automotive DC-DC converters and load switches. It is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. The package measures 5.15mm x 6.40mm with a body height of 1.00mm and is rated for operation from -55°C to +175°C. It has a maximum continuous drain current of 100A at TC=+25°C, a low RDS(ON) of 4.4mΩ at VGS=10V and ID=20A, and supports 100% UIS testing for enhanced reliability. The device is RoHS compliant, halogen- and antimony-free, and has a thermal resistance from junction to case of 1.1°C/W. The package is molded with UL 94 V-0 rated plastic and is moisture sensitive level 1 per J-STD-020.

Datasheet Summary
Powered by GS/AI

The DMTH84M1SPSWQ-13 is an 80V N-channel enhancement mode MOSFET in a PowerDI5060-8/SWP (Type UX) package, designed for automotive DC-DC converters and load switches. It is AEC-Q101 qualified, PPAP capable, and manufactured in IATF 16949 certified facilities. The package measures 5.15mm x 6.40mm with a body height of 1.00mm and is rated for operation from -55°C to +175°C. It has a maximum continuous drain current of 100A at TC=+25°C, a low RDS(ON) of 4.4mΩ at VGS=10V and ID=20A, and supports 100% UIS testing for enhanced reliability. The device is RoHS compliant, halogen- and antimony-free, and has a thermal resistance from junction to case of 1.1°C/W. The package is molded with UL 94 V-0 rated plastic and is moisture sensitive level 1 per J-STD-020.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH84M1SPSWQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH84M1SPSWQ-13TR-ND
Single FETs, MOSFETs 31-DMTH84M1SPSWQ-13TR-ND
IC

IC

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMTH84M1SPSWQ-13TR-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Single IGBTs - 448-AIGB30N65H5ATMA1TR-ND - DigiKey
Infineon Technologies AG
Specs
Transistor Type IGBT
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
View Details
4 suppliers
60 V, 1 A NPN medium power transistors - BC55PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
6 suppliers