The DTA113ZUA-TP is a single pre-biased bipolar transistor in an SOT-323 package, measuring up to 2.20 mm in length, 1.35 mm in width, and 1.10 mm in height. It handles a maximum supply voltage of -50 V and an output current of -100 mA, with a power dissipation limit of 200 mW and a junction temperature range up to 150°C. The device features a thermal resistance of 625°C/W, a DC current gain of at least 33 at -5 V and -5 mA output, and a transition frequency of 200 MHz. It is halogen-free, RoHS compliant, meets UL 94 V-0 flammability rating, and has moisture sensitivity level 1.
BIPOLAR TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTA113ZUA-TPTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |