Manufacturer: Diodes Incorporated
Win Source Part Number: 014914-DSS4160V-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Family Name: DSS4160V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 250mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 200 @ 500mA, 5V
Maximum Power Dissipation: 600mW
Alternative Parts (Cross-Reference): CMLT3820G TR; CMLT3820G TR PBFREE; CMLT491E; CMLT3820G BK PBFREE;
Introduction Date: March 18, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 600mW Surface Mount SOT-563
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 600mW Surface Mount SOT-563
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 600mW Surface Mount SOT-563
TRANS NPN 60V 1A SOT563 Product overview: DSS4160V-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS4160V-7 can be used for catalog matching and distributor lookup.
Bipolar Transistors - BJT LOW VCE(SAT) NPN SMT
TRANS NPN 60V 1A SOT563
TRANS NPN 60V 1A SOT563
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 014914-DSS4160V-7 | DSS4160VDITR-ND | 276-DSS4160V-7 | DSS4160V-7 | DSS4160V-7 | DSS4160V-7 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - DSS4160V-7 | Single Bipolar Transistors | 60V 1A Bipolar Transistor | Bipolar Transistors - BJT | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT-563 | SOT-563, SOT-666 | Tape & Reel (TR) | SOT-563, SOT-666 | ||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 1000 milliamps | 1000 milliamps | 1000 milliamps | 1000 milliamps | ||
| VCEO | 60 volts | 60 volts | 60 volts | 60 volts |