DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - DNBT8105-7 DNBT8105-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014513-DNBT8105-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Family Name: DNBT8105 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 600mW Alternative Parts (Cross-Reference): 2STR1160; CMPT491E; CMPT3820 BK Lead Free; Introduction Date: December 12, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014513-DNBT8105-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Family Name: DNBT8105 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 600mW Alternative Parts (Cross-Reference): 2STR1160; CMPT491E; CMPT3820 BK Lead Free; Introduction Date: December 12, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - DNBT8105-7 - 014513-DNBT8105-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DNBT8105-7
014513-DNBT8105-7
TRANSISTORS - Transistors (BJT) - Single - DNBT8105-7 014513-DNBT8105-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014513-DNBT8105-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Family Name: DNBT8105 Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 500mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 100 @ 500mA, 5V Maximum Power Dissipation: 600mW Alternative Parts (Cross-Reference): 2STR1160; CMPT491E; CMPT3820 BK Lead Free; Introduction Date: December 12, 2005 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2026 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 29 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 014513-DNBT8105-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Family Name: DNBT8105
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 500mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 100 @ 500mA, 5V
Maximum Power Dissipation: 600mW
Alternative Parts (Cross-Reference): 2STR1160; CMPT491E; CMPT3820 BK Lead Free;
Introduction Date: December 12, 2005
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2026
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 29 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
60V 1A SOT23 Bipolar Transistor
276-DNBT8105-7
60V 1A SOT23 Bipolar Transistor 276-DNBT8105-7
TRANS NPN 60V 1A SOT23-3 Product overview: DNBT8105-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DNBT8105-7 can be used for catalog matching and distributor lookup.

TRANS NPN 60V 1A SOT23-3 Product overview: DNBT8105-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DNBT8105-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - DNBT8105DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DNBT8105DITR-ND
Single Bipolar Transistors DNBT8105DITR-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 600mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 600mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - DNBT8105DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DNBT8105DICT-ND
Single Bipolar Transistors DNBT8105DICT-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 600mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 600mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - DNBT8105DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DNBT8105DIDKR-ND
Single Bipolar Transistors DNBT8105DIDKR-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 600mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 600mW Surface Mount SOT-23-3

Buy Now Datasheet
DNBT8105 Series NPN 60 V 600 mW Small Signal Transistor SMT - SOT-23-3 - 233-DNBT8105-7 - Utmel Electronic Limited
Hong Kong, China
DNBT8105 Series NPN 60 V 600 mW Small Signal Transistor SMT - SOT-23-3
233-DNBT8105-7
DNBT8105 Series NPN 60 V 600 mW Small Signal Transistor SMT - SOT-23-3 233-DNBT8105-7
DNBT8105 Series NPN 60 V 600 mW Small Signal Transistor SMT - SOT-23-3

DNBT8105 Series NPN 60 V 600 mW Small Signal Transistor SMT - SOT-23-3

Supplier's Site
Transistor, Npn, 60V, 1A, 600Mw, Sot-23; Transistor Polarity Diodes Inc. - 25R4543 - Newark, An Avnet Company
Chicago, IL, United States
Transistor, Npn, 60V, 1A, 600Mw, Sot-23; Transistor Polarity Diodes Inc.
25R4543
Transistor, Npn, 60V, 1A, 600Mw, Sot-23; Transistor Polarity Diodes Inc. 25R4543
TRANSISTOR, NPN, 60V, 1A, 600mW, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:600mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

TRANSISTOR, NPN, 60V, 1A, 600mW, SOT-23; Transistor Polarity:NPN; Collector Emitter Voltage Max:60V; Continuous Collector Current:1A; Power Dissipation:600mW; Transistor Mounting:Surface Mount; No. of Pins:3Pins; Product Range:- RoHS Compliant: Yes

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DNBT8105-7
Bipolar Transistors - BJT DNBT8105-7
Bipolar Transistors - BJT 1A

Bipolar Transistors - BJT 1A

Buy Now Datasheet
Single Bipolar Transistors - DNBT8105-7 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DNBT8105-7
Single Bipolar Transistors DNBT8105-7
TRANS NPN 60V 1A SOT23-3

TRANS NPN 60V 1A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DNBT8105-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DNBT8105-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DNBT8105-7
TRANS NPN 60V 1A SOT23-3

TRANS NPN 60V 1A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey Utmel Electronic Limited Newark, An Avnet Company VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 014513-DNBT8105-7 276-DNBT8105-7 DNBT8105DITR-ND 233-DNBT8105-7 25R4543 DNBT8105-7 DNBT8105-7 DNBT8105-7
Product Name TRANSISTORS - Transistors (BJT) - Single - DNBT8105-7 60V 1A SOT23 Bipolar Transistor Single Bipolar Transistors DNBT8105 Series NPN 60 V 600 mW Small Signal Transistor SMT - SOT-23-3 Transistor, Npn, 60V, 1A, 600Mw, Sot-23; Transistor Polarity Diodes Inc. Bipolar Transistors - BJT Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN; NPN NPN NPN; NPN
Package Type SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 TO-3; SOT23 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 1000 milliamps 1000 milliamps
VCEO 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data