ROHM Semiconductor USA, LLC Single, Pre-Biased Bipolar Transistors DTA043XMT2L

Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount VMT3
Request a Quote Datasheet
Description
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount VMT3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single, Pre-Biased Bipolar Transistors - 846-DTA043XMT2LCT-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTA043XMT2LCT-ND
Single, Pre-Biased Bipolar Transistors 846-DTA043XMT2LCT-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Single, Pre-Biased Bipolar Transistors - 846-DTA043XMT2LTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
846-DTA043XMT2LTR-ND
Single, Pre-Biased Bipolar Transistors 846-DTA043XMT2LTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount VMT3

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 50V 100mA 250MHz 150mW Surface Mount VMT3

Buy Now Datasheet
Digital Transistor, -0.1A, Sot-723; Digital Transistor Polarity Rohm - 82AC2610 - Newark, An Avnet Company
Chicago, IL, United States
Digital Transistor, -0.1A, Sot-723; Digital Transistor Polarity Rohm
82AC2610
Digital Transistor, -0.1A, Sot-723; Digital Transistor Polarity Rohm 82AC2610
DIGITAL TRANSISTOR, -0.1A, SOT-723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

DIGITAL TRANSISTOR, -0.1A, SOT-723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:4.7kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA043XMT2L - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA043XMT2L
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA043XMT2L
TRANS PREBIAS PNP 50V 0.1A VMT3

TRANS PREBIAS PNP 50V 0.1A VMT3

Supplier's Site

Technical Specifications

  DigiKey Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors
Product Number 846-DTA043XMT2LCT-ND 82AC2610 DTA043XMT2L
Product Name Single, Pre-Biased Bipolar Transistors Digital Transistor, -0.1A, Sot-723; Digital Transistor Polarity Rohm Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP
Package Type SOT-723 TO-3 SOT-723
Transistor Type Digital Transistor, -0.1A, Sot-723; Digital Transistor Polarity Rohm
Unlock Full Specs
to access all available technical data