Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 200mW Surface Mount UMT3F
TRANS PREBIAS PNP 50V UMT3F Product overview: DTA023JUBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA023JUBTL can be used for catalog matching and distributor lookup.
Manufacturer: Rohm Semiconductor
Win Source Part Number: 917700-DTA023JUBTL
Features: Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50 V 100 mA 250 MHz 200 mW Surface Mount UMT3F
Package: Reel - TR
Package: SC-85
Mounting: Surface Mount
Family Name: DTA023
Categories: Discrete Semiconductor Products
Case / Package: UMT3F
ECCN: EAR99
Popularity: High
Fake Threat In the Open Market: 46 pct.
Supply and Demand Status: Balance
Quantity per package: 3000
MSL Level: 1 (Unlimited)
Estimated Pruduction Lead Time: 19 Weeks
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DTA023JUBTLDKR, DTA023JUBTLTR, DTA023JUBTLCT
TRANS PREBIAS PNP 50V UMT3F
TRANS PREBIAS PNP 50V 0.2W UMT3F
DIGITAL TRANSISTOR, -0.1A, SOT-323FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:47kohm; Resistor RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased PNP Digital Transtr w/built in resistors
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | DTA023JUBTLCT-ND | 292-DTA023JUBTL | 917700-DTA023JUBTL | DTA023JUBTL | DTA023JUBTL | 82AC2593 | DTA023JUBTL |
| Product Name | Single, Pre-Biased Bipolar Transistors | 50V Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA023JUBTL | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Single, Pre-Biased Bipolar Transistors | Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased |
| Polarity | PNP | PNP | PNP | PNP - Pre-Biased; PNP | |||
| Package Type | SC-85 | Tape & Reel (TR) | SOT3; UMT3F | SC-85 | SC-85 | TO-3; SOT3; SOT323 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||
| VCEO | 50 volts | 50 volts | 50 volts | ||||
| PD | 200 milliwatts |