PNP Bipolar Digital Transistor (BRT)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
Digital Transistor PNP 50V 100mA SOT-416 T/R Product overview: DTA114EET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 100mA. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 100mA, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA114EET1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 014940-DTA114EET1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 10k
Resistor - Emitter Base (R2) (Ohms): 10k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-75, SOT-416
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 300μA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 35 @ 5mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 59 pct.
Supply and Demand Status: Limited
BRT TRANSISTOR, 50V, 10K/10KOHM, SC75; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 10K/10KOHM, SC75, FULL REEL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm RoHS Compliant: Yes
TRANS PREBIAS PNP 50V 100MA SC75
Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP
TRANS PREBIAS PNP 50V 0.1A SC75
| Rochester Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | Newark, An Avnet Company | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTA114EET1G | DTA114EET1GOSTR-ND | 292-DTA114EET1G | 014940-DTA114EET1G | 88H4597 | 87K2044 | DTA114EET1G | DTA114EET1G | DTA114EET1G |
| Product Name | Single, Pre-Biased Bipolar Transistors | 50V 100mA Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA114EET1G | Brt Transistor, 50V, 10K/10Kohm, Sc75; Digital Transistor Polarity Onsemi | Brt Transistor, 50V, 10K/10Kohm, Sc75, Full Reel; Digital Transistor Polarity Onsemi | Single, Pre-Biased Bipolar Transistors | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | |
| Polarity | PNP | PNP | PNP | PNP; PNP - Pre-Biased | PNP - Pre-Biased; PNP | ||||
| Package Type | SC-75 (SOT-416) 3 LEAD | SC-75, SOT-416 | SOT3; SC-75, SOT-416 | TO-3 | TO-3 | SC-75, SOT-416 | |||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||||
| VCEO | 50 volts | 50 volts | 50 volts |