DIODES Incorporated Single Bipolar Transistors DPLS325E-13

Description
Bipolar (BJT) Transistor
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 31-DPLS325E-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-DPLS325E-13TR-ND
Single Bipolar Transistors 31-DPLS325E-13TR-ND
Bipolar (BJT) Transistor

Bipolar (BJT) Transistor

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - DPLS325E-13 - 050881-DPLS325E-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DPLS325E-13
050881-DPLS325E-13
TRANSISTORS - Transistors (BJT) - Single - DPLS325E-13 050881-DPLS325E-13
Manufacturer: Diodes Incorporated Win Source Part Number: 050881-DPLS325E-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 25V Max Vce (sat): 500mV @ 100mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 300 @ 10mA, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 050881-DPLS325E-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 25V
Max Vce (sat): 500mV @ 100mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 10mA, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
25V 3A Bipolar Transistor
276-DPLS325E-13
25V 3A Bipolar Transistor 276-DPLS325E-13
TRANS PNP 25V 3A SOT-223 Product overview: DPLS325E-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DPLS325E-13 can be used for catalog matching and distributor lookup.

TRANS PNP 25V 3A SOT-223 Product overview: DPLS325E-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 25V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 25V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DPLS325E-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DPLS325E-13
Bipolar Transistors - BJT DPLS325E-13
Bipolar Transistors - BJT PNP 1W

Bipolar Transistors - BJT PNP 1W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DPLS325E-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DPLS325E-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DPLS325E-13
TRANS PNP 25V 3A SOT-223

TRANS PNP 25V 3A SOT-223

Supplier's Site

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 31-DPLS325E-13TR-ND 050881-DPLS325E-13 276-DPLS325E-13 DPLS325E-13 DPLS325E-13
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - DPLS325E-13 25V 3A Bipolar Transistor Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP; PNP PNP
Package Type SOT223; TO-261-4, TO-261AA SOT3; SOT-223 Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps
Unlock Full Specs
to access all available technical data