DRC2543E0L is a silicon NPN epitaxial planar transistor with built-in resistors for digital circuits, mounted in the Mini3-G3-B (SOT-23) package. It has a collector-emitter voltage rating of 50 V, a collector current rating of 500 mA, and a total power dissipation of 200 mW. The device features an input resistance of 4.7 kΩ with a ratio tolerance of 0.8 to 1.2 for the internal resistors. It operates from -40 °C to +85 °C and meets RoHS and UL-94 V-0 standards. Collector-emitter saturation voltage is 0.25 V at IC = 100 mA and IB = 5 mA.
Pre-Biased Bipolar Transistor (BJT) NPN - Pre-Biased 50V 500mA 200mW Surface Mount MINI3-G3-B
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | DRC2543E0LTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | NPN |