DIODES Incorporated Single Bipolar Transistors DSS4160T-7

Description
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 725mW Surface Mount SOT-23-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 725mW Surface Mount SOT-23-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - DSS4160T-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS4160T-7DITR-ND
Single Bipolar Transistors DSS4160T-7DITR-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 725mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 725mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - DSS4160T-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS4160T-7DICT-ND
Single Bipolar Transistors DSS4160T-7DICT-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 725mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 725mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - DSS4160T-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS4160T-7DIDKR-ND
Single Bipolar Transistors DSS4160T-7DIDKR-ND
Bipolar (BJT) Transistor NPN 60V 1A 150MHz 725mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 60V 1A 150MHz 725mW Surface Mount SOT-23-3

Buy Now Datasheet
Singapore, Singapore
60V 1A SOT23 Bipolar Transistor
276-DSS4160T-7
60V 1A SOT23 Bipolar Transistor 276-DSS4160T-7
TRANS NPN 60V 1A SOT23-3 Product overview: DSS4160T-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS4160T-7 can be used for catalog matching and distributor lookup.

TRANS NPN 60V 1A SOT23-3 Product overview: DSS4160T-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS4160T-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - DSS4160T-7 - 1035488-DSS4160T-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSS4160T-7
1035488-DSS4160T-7
TRANSISTORS - Transistors (BJT) - Single - DSS4160T-7 1035488-DSS4160T-7
Manufacturer: Diodes Incorporated Win Source Part Number: 1035488-DSS4160T-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 280mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 200 @ 500mA, 5V Maximum Power Dissipation: 725mW Popularity: Medium Fake Threat In the Open Market: 62 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 1035488-DSS4160T-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 280mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 200 @ 500mA, 5V
Maximum Power Dissipation: 725mW
Popularity: Medium
Fake Threat In the Open Market: 62 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRANS NPN 60V 1A SOT23 - 233-DSS4160T-7 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 60V 1A SOT23
233-DSS4160T-7
TRANS NPN 60V 1A SOT23 233-DSS4160T-7
TRANS NPN 60V 1A SOT23

TRANS NPN 60V 1A SOT23

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSS4160T-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSS4160T-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSS4160T-7
TRANS NPN 60V 1A SOT23-3

TRANS NPN 60V 1A SOT23-3

Supplier's Site
Single Bipolar Transistors - DSS4160T-7 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DSS4160T-7
Single Bipolar Transistors DSS4160T-7
TRANS NPN 60V 1A SOT23-3

TRANS NPN 60V 1A SOT23-3

Supplier's Site Datasheet
Trans, Npn, 60V, 1A, 150Deg C, 0.725W Rohs Compliant Diodes Inc. - 28AK8945 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 60V, 1A, 150Deg C, 0.725W Rohs Compliant Diodes Inc.
28AK8945
Trans, Npn, 60V, 1A, 150Deg C, 0.725W Rohs Compliant Diodes Inc. 28AK8945
TRANS, NPN, 60V, 1A, 150DEG C, 0.725W ROHS COMPLIANT: YES

TRANS, NPN, 60V, 1A, 150DEG C, 0.725W ROHS COMPLIANT: YES

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DSS4160T-7
Bipolar Transistors - BJT DSS4160T-7
Bipolar Transistors - BJT SS Low Sat Transisto SOT23 T&R 3K

Bipolar Transistors - BJT SS Low Sat Transisto SOT23 T&R 3K

Buy Now Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited ODG (Origin Data Global) Newark, An Avnet Company VAST STOCK CO., LIMITED
Product Category Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number DSS4160T-7DITR-ND 276-DSS4160T-7 1035488-DSS4160T-7 233-DSS4160T-7 DSS4160T-7 DSS4160T-7 28AK8945 DSS4160T-7
Product Name Single Bipolar Transistors 60V 1A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DSS4160T-7 TRANS NPN 60V 1A SOT23 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Single Bipolar Transistors Trans, Npn, 60V, 1A, 150Deg C, 0.725W Rohs Compliant Diodes Inc. Bipolar Transistors - BJT
Polarity NPN NPN NPN; NPN NPN; NPN NPN; NPN NPN
Package Type SOT23; TO-236-3, SC-59, SOT-23-3 Tape & Reel (TR) SOT3; SOT23; SOT-23 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data