Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325061-DTA114EU3T10
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 200 mW
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 300mV @ 500µA, 10mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 30 @ 5mA, 5V
Frequency - Transition: 250 MHz
Supplier Device Package: UMT3
Case / Package: SC-70, SOT-323
ECCN: EAR99
Fake Threat In the Open Market: 74
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 10 kOhms
Resistor - Emitter Base (R2): 10 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Other Part Number: DTA114EU3T106DKR,DTA
Base Product Number: DTA114
RoHS Status: ROHS3 Compliant
TRANS PREBIAS PNP 0.1A UMT3 Product overview: DTA114EU3T106 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA114EU3T106 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 100mA 250MHz 200mW Surface Mount UMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 100mA 250MHz 200mW Surface Mount UMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased + Diode 100mA 250MHz 200mW Surface Mount UMT3
PNP -100MA -50V DIGITAL TRANSIST
DIGITAL TRANSISTOR, -0.1A, SOT-323; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased PNP -50V -0.1A 10kO SOT-323; SC-70; UMT3
TRANS PREBIAS PNP 0.1A UMT3
| Win Source Electronics | ERSAELECTRONICS PTE. LTD. | DigiKey | ODG (Origin Data Global) | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 1325061-DTA114EU3T106 | 292-DTA114EU3T106 | DTA114EU3T106CT-ND | DTA114EU3T106 | 82AC2629 | DTA114EU3T106 | DTA114EU3T106 |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | 0.1A Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Single, Pre-Biased Bipolar Transistors | Digital Transistor, -0.1A, Sot-323; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP - Pre-Biased; PNP | |||
| Package Type | SOT3; SOT323; SC-70, SOT-323 | Tape & Reel (TR) | SOT323; SC-70, SOT-323 | SOT323; SC-70, SOT-323 | TO-3; SOT3; SOT323 | ||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| Power Gain | 30 dB |