The DTA023YUB is a PNP digital transistor packaged in SOT-323FL, designed for applications requiring a maximum collector current of -100mA and a collector-emitter voltage of -50V. It features built-in biasing resistors, specifically R1 at 2.2kΩ and R2 at 10kΩ, which facilitate easy circuit design by eliminating the need for external input resistors. This transistor is suitable for use in inverter circuits, interface applications, and driver circuits. The device operates effectively within a junction temperature range of -55°C to +150°C and has a transition frequency of up to 250MHz. It is RoHS compliant, making it suitable for environmentally conscious designs.
TRANS PREBIAS PNP 50V UMT3F Product overview: DTA023YUBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA023YUBTL can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT)
Manufacturer: Rohm Semiconductor
Win Source Part Number: 1325050-DTA023YUBTL
Category: Discrete Semiconductor Products>Transistors
Packaging: Reel - TR
Standard Package: 3,000
Mounting: Surface Mount
Power - Max: 200 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP - Pre-Biased + Diode
Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 5mA
Current - Collector Cutoff (Max): 500nA
DC Current Gain (hFE) (Min) @ Ic, Vce: 35 @ 5mA, 10V
Frequency - Transition: 250 MH
Supplier Device Package: UMT3F
Case / Package: SC-85
ECCN: EAR99
Fake Threat In the Open Market: 85
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 2.2 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0095
Other Part Number: DTA023YUBTLTR,DTA023
Base Product Number: DTA023
RoHS Status: ROHS3 Compliant
TRANS PREBIAS PNP 50V 0.2W SC85
DIGITAL TRANSISTOR, -0.1A, SOT-323FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes
TRANS PREBIAS PNP 50V UMT3F
Bipolar Transistors - Pre-Biased PNP Digital Transtr w/built in resistors
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 292-DTA023YUBTL | 846-DTA023YUBTLTR-ND | 1325050-DTA023YUBTL | DTA023YUBTL | 82AC2596 | DTA023YUBTL | DTA023YUBTL |
| Product Name | 50V Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | Single, Pre-Biased Bipolar Transistors | Digital Transistor, -0.1A, Sot-323Fl; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | PNP | PNP | PNP | PNP - Pre-Biased; PNP | |||
| Package Type | Tape & Reel (TR) | SC-85 | SOT3; SC-85 | SC-85 | TO-3; SOT3; SOT323 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Reel - TR | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| VCEO | 50 volts | 50 volts | 50 volts | ||||
| PD | 200 milliwatts |