Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN3145N8-G DN3145N8-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1033914-DN3145N8-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-243AA (SOT-89) Dimension: TO-243AA Drain-Source Breakdown Voltage: 450V Continuous Drain Current at 25°C: 100mA (Tj) Max Input Capacitance: 120pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 Ohm @ 100mA, 0V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1033914-DN3145N8-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-243AA (SOT-89) Dimension: TO-243AA Drain-Source Breakdown Voltage: 450V Continuous Drain Current at 25°C: 100mA (Tj) Max Input Capacitance: 120pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 Ohm @ 100mA, 0V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN3145N8-G - 1033914-DN3145N8-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN3145N8-G
1033914-DN3145N8-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN3145N8-G 1033914-DN3145N8-G
Manufacturer: Microchip Technology Win Source Part Number: 1033914-DN3145N8-G Packaging: Reel - TR Mounting: SMD (SMT) Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 1.3W (Ta) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-243AA (SOT-89) Dimension: TO-243AA Drain-Source Breakdown Voltage: 450V Continuous Drain Current at 25°C: 100mA (Tj) Max Input Capacitance: 120pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 60 Ohm @ 100mA, 0V Popularity: Medium Fake Threat In the Open Market: 40 pct. Supply and Demand Status: Sufficient

Manufacturer: Microchip Technology
Win Source Part Number: 1033914-DN3145N8-G
Packaging: Reel - TR
Mounting: SMD (SMT)
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 1.3W (Ta)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-243AA (SOT-89)
Dimension: TO-243AA
Drain-Source Breakdown Voltage: 450V
Continuous Drain Current at 25°C: 100mA (Tj)
Max Input Capacitance: 120pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 60 Ohm @ 100mA, 0V
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Singapore, Singapore
450V 100MA MOSFET Transistor
278-DN3145N8-G
450V 100MA MOSFET Transistor 278-DN3145N8-G
MOSFET N-CH 450V 100MA TO243AA Product overview: DN3145N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN3145N8-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 450V 100MA TO243AA Product overview: DN3145N8-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 450V, 100MA. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 450V, 100MA, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN3145N8-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single FETs, MOSFETs - DN3145N8-GDKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN3145N8-GDKR-ND
Single FETs, MOSFETs DN3145N8-GDKR-ND
N-Channel 450V 100mA (Tj) 1.3W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 450V 100mA (Tj) 1.3W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - DN3145N8-GTR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN3145N8-GTR-ND
Single FETs, MOSFETs DN3145N8-GTR-ND
N-Channel 450V 100mA (Tj) 1.3W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 450V 100mA (Tj) 1.3W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Single FETs, MOSFETs - DN3145N8-GCT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN3145N8-GCT-ND
Single FETs, MOSFETs DN3145N8-GCT-ND
N-Channel 450V 100mA (Tj) 1.3W (Ta) Surface Mount TO-243AA (SOT-89)

N-Channel 450V 100mA (Tj) 1.3W (Ta) Surface Mount TO-243AA (SOT-89)

Buy Now Datasheet
Sheung Wan, Hong Kong
MOSFET 450V 60Ohm

MOSFET 450V 60Ohm

Buy Now Datasheet
Single FETs, MOSFETs - DN3145N8-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DN3145N8-G
Single FETs, MOSFETs DN3145N8-G
MOSFET N-CH 450V 100MA TO243AA

MOSFET N-CH 450V 100MA TO243AA

Supplier's Site
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DN3145N8-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DN3145N8-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DN3145N8-G
MOSFET N-CH 450V 100MA TO243AA

MOSFET N-CH 450V 100MA TO243AA

Supplier's Site
Mosfet, N Channel, 450V, 0.1A, To-243Aa-3; Channel Type Microchip - 85X3187 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 450V, 0.1A, To-243Aa-3; Channel Type Microchip
85X3187
Mosfet, N Channel, 450V, 0.1A, To-243Aa-3; Channel Type Microchip 85X3187
MOSFET, N CHANNEL, 450V, 0.1A, TO-243AA-3; Channel Type:N Channel; Drain Source Voltage Vds:450V; Continuous Drain Current Id:100mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 450V, 0.1A, TO-243AA-3; Channel Type:N Channel; Drain Source Voltage Vds:450V; Continuous Drain Current Id:100mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site
Mosfet, N Channel, 450V, 0.1A, Sot-89-3; Channel Type Microchip - 67X5081 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 450V, 0.1A, Sot-89-3; Channel Type Microchip
67X5081
Mosfet, N Channel, 450V, 0.1A, Sot-89-3; Channel Type Microchip 67X5081
MOSFET, N CHANNEL, 450V, 0.1A, SOT-89-3; Channel Type:N Channel; Drain Source Voltage Vds:450V; Continuous Drain Current Id:100mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 450V, 0.1A, SOT-89-3; Channel Type:N Channel; Drain Source Voltage Vds:450V; Continuous Drain Current Id:100mA; Transistor Mounting:Surface Mount; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:- RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1033914-DN3145N8-G 278-DN3145N8-G DN3145N8-GDKR-ND DN3145N8-G DN3145N8-G DN3145N8-G 85X3187 67X5081
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN3145N8-G 450V 100MA MOSFET Transistor Single FETs, MOSFETs MOSFET Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Mosfet, N Channel, 450V, 0.1A, To-243Aa-3; Channel Type Microchip Mosfet, N Channel, 450V, 0.1A, Sot-89-3; Channel Type Microchip
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel; N-Channel N-Channel N-Channel
MOSFET Operating Mode Depletion Depletion
V(BR)DSS 450 volts 450 volts 450 volts
PD 1300 milliwatts 1.3 milliwatts 1300 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data