DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - DSS2515M-7B DSS2515M-7B

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 103351-DSS2515M-7B Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN1006 (1.0x0.6) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 250mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 150 @ 100mA, 2V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 103351-DSS2515M-7B Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN1006 (1.0x0.6) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 250mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 150 @ 100mA, 2V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - DSS2515M-7B - 103351-DSS2515M-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSS2515M-7B
103351-DSS2515M-7B
TRANSISTORS - Transistors (BJT) - Single - DSS2515M-7B 103351-DSS2515M-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 103351-DSS2515M-7B Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN1006 (1.0x0.6) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 250mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 150 @ 100mA, 2V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 28 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 103351-DSS2515M-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN1006 (1.0x0.6)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 250mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 150 @ 100mA, 2V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 28 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - DSS2515M-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS2515M-7BDICT-ND
Single Bipolar Transistors DSS2515M-7BDICT-ND
Bipolar (BJT) Transistor NPN 15V 500mA 250MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor NPN 15V 500mA 250MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - DSS2515M-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS2515M-7BDIDKR-ND
Single Bipolar Transistors DSS2515M-7BDIDKR-ND
Bipolar (BJT) Transistor NPN 15V 500mA 250MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor NPN 15V 500mA 250MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - DSS2515M-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS2515M-7BDITR-ND
Single Bipolar Transistors DSS2515M-7BDITR-ND
Bipolar (BJT) Transistor NPN 15V 500mA 250MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor NPN 15V 500mA 250MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Singapore, Singapore
15V 0.5A Bipolar Transistor
276-DSS2515M-7B
15V 0.5A Bipolar Transistor 276-DSS2515M-7B
TRANS NPN 15V 0.5A 3DFN Product overview: DSS2515M-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS2515M-7B can be used for catalog matching and distributor lookup.

TRANS NPN 15V 0.5A 3DFN Product overview: DSS2515M-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS2515M-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Trans, Npn, 15V, 0.5A, 150Deg C, 1W Rohs Compliant Diodes Inc. - 28AK8940 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 15V, 0.5A, 150Deg C, 1W Rohs Compliant Diodes Inc.
28AK8940
Trans, Npn, 15V, 0.5A, 150Deg C, 1W Rohs Compliant Diodes Inc. 28AK8940
TRANS, NPN, 15V, 0.5A, 150DEG C, 1W ROHS COMPLIANT: YES

TRANS, NPN, 15V, 0.5A, 150DEG C, 1W ROHS COMPLIANT: YES

Supplier's Site
Single Bipolar Transistors - DSS2515M-7B - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DSS2515M-7B
Single Bipolar Transistors DSS2515M-7B
TRANS NPN 15V 0.5A 3DFN

TRANS NPN 15V 0.5A 3DFN

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSS2515M-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSS2515M-7B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSS2515M-7B
TRANS NPN 15V 0.5A 3DFN

TRANS NPN 15V 0.5A 3DFN

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DSS2515M-7B
Bipolar Transistors - BJT DSS2515M-7B
Bipolar Transistors - BJT SS Low Sat Transisto X1-DFN1006-3,10K

Bipolar Transistors - BJT SS Low Sat Transisto X1-DFN1006-3,10K

Buy Now Datasheet

Technical Specifications

  Win Source Electronics DigiKey ERSAELECTRONICS PTE. LTD. Newark, An Avnet Company ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 103351-DSS2515M-7B DSS2515M-7BDICT-ND 276-DSS2515M-7B 28AK8940 DSS2515M-7B DSS2515M-7B DSS2515M-7B
Product Name TRANSISTORS - Transistors (BJT) - Single - DSS2515M-7B Single Bipolar Transistors 15V 0.5A Bipolar Transistor Trans, Npn, 15V, 0.5A, 150Deg C, 1W Rohs Compliant Diodes Inc. Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity NPN; NPN NPN NPN NPN NPN; NPN
Package Type SOT3; 3-DFN1006 (1.0x0.6) 3-UFDFN Tape & Reel (TR) TO-3 3-UFDFN
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps
VCEO 15 volts 15 volts 0.2500 volts
Unlock Full Specs
to access all available technical data

Similar Products

SMALL SIGNAL BIPOLAR TRANSISTOR - 699-2N4401 - Utmel Electronic Limited
Specs
Polarity NPN; NPN
Transistor Technology / Material SILICON
Number of units in IC 1
View Details
80 V, 1 A NPN medium power transistors - BC56-16PA,115 - Nexperia B.V.
Specs
Package Type SOT1061 SOT1061
View Details
7 suppliers
Bipolar Transistors - 6697635P - RS Components, Ltd.
Specs
Polarity PNP
Package Type E-Line
View Details
TRANSISTORS - Transistors (BJT) - Arrays - BC847SH6433 - 200455-BC847SH6433 - Win Source Electronics
Specs
Polarity NPN; 2 NPN (Dual)
Package Type SOT3; PG-SOT363-6
View Details
2 suppliers