Microchip Technology, Inc. 350V 500MA TO220 MOSFET Transistor DN2535N5-G

Description
MOSFET N-CH 350V 500MA TO220-3 Product overview: DN2535N5-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 500MA, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 500MA, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2535N5-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET N-CH 350V 500MA TO220-3 Product overview: DN2535N5-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 500MA, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 500MA, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2535N5-G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
350V 500MA TO220 MOSFET Transistor
278-DN2535N5-G
350V 500MA TO220 MOSFET Transistor 278-DN2535N5-G
MOSFET N-CH 350V 500MA TO220-3 Product overview: DN2535N5-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 500MA, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 500MA, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2535N5-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 350V 500MA TO220-3 Product overview: DN2535N5-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 500MA, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 350V, 500MA, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2535N5-G can be used for catalog matching and distributor lookup.

Supplier's Site
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2535N5-G - 772800-DN2535N5-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2535N5-G
772800-DN2535N5-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2535N5-G 772800-DN2535N5-G
Manufacturer: Microchip Technology Win Source Part Number: 772800-DN2535N5-G Packaging: Tube Mounting Style: Through Hole Operating Temperature Range: -55°C ~ 150°C (TJ) Package: TO-220-3 Technology: MOSFET FET Feature: Depletion Mode Current - Continuous Drain (Id) @ 25°C: 500mA (Tj) Family Name: DN2535N5 Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V Manufacturer Package: TO-220-3 Channel Type Type: N Drain Source Voltage: 350V Input Capacitance (Ciss) (Maximum) @ Vds: 300pF @ 25V Vgs (Maximum): ±20V Power Dissipation (Maximum): 15W (Tc) Rds On (Maximum) @ Id, Vgs: 25 Ohm @ 120mA, 0V Introduction Date: December 10, 1998 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2025 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 66 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 772800-DN2535N5-G
Packaging: Tube
Mounting Style: Through Hole
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: TO-220-3
Technology: MOSFET
FET Feature: Depletion Mode
Current - Continuous Drain (Id) @ 25°C: 500mA (Tj)
Family Name: DN2535N5
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V
Manufacturer Package: TO-220-3
Channel Type Type: N
Drain Source Voltage: 350V
Input Capacitance (Ciss) (Maximum) @ Vds: 300pF @ 25V
Vgs (Maximum): ±20V
Power Dissipation (Maximum): 15W (Tc)
Rds On (Maximum) @ Id, Vgs: 25 Ohm @ 120mA, 0V
Introduction Date: December 10, 1998
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2025
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 66 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
Single FETs, MOSFETs - DN2535N5-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN2535N5-G-ND
Single FETs, MOSFETs DN2535N5-G-ND
N-Channel 350V 500mA (Tj) 15W (Tc) Through Hole TO-220-3

N-Channel 350V 500mA (Tj) 15W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Mosfet, N Channel, 350V, 0.5A, To-220-3; Channel Type Microchip - 67X5072 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 350V, 0.5A, To-220-3; Channel Type Microchip
67X5072
Mosfet, N Channel, 350V, 0.5A, To-220-3; Channel Type Microchip 67X5072
MOSFET, N CHANNEL, 350V, 0.5A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:350V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:-; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 350V, 0.5A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:350V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Single FETs, MOSFETs - DN2535N5-G - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DN2535N5-G
Single FETs, MOSFETs DN2535N5-G
MOSFET N-CH 350V 500MA TO220-3

MOSFET N-CH 350V 500MA TO220-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 350V 25Ohm

MOSFET 350V 25Ohm

Buy Now
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DN2535N5-G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DN2535N5-G
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DN2535N5-G
MOSFET N-CH 350V 500MA TO220-3

MOSFET N-CH 350V 500MA TO220-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Newark, An Avnet Company ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) RF Transistors
Product Number 278-DN2535N5-G 772800-DN2535N5-G DN2535N5-G-ND 67X5072 DN2535N5-G DN2535N5-G DN2535N5-G
Product Name 350V 500MA TO220 MOSFET Transistor TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2535N5-G Single FETs, MOSFETs Mosfet, N Channel, 350V, 0.5A, To-220-3; Channel Type Microchip Single FETs, MOSFETs MOSFET Discrete Semiconductor Products - Transistors - FETs, MOSFETs
Polarity N-Channel N-Channel N-Channel N-Channel; N-Channel
MOSFET Operating Mode Depletion Depletion
V(BR)DSS 350 volts 350 volts
Transconductance 3.25E-4 kS
PD 15 milliwatts 15000 milliwatts 15000 milliwatts
Unlock Full Specs
to access all available technical data