DIODES Incorporated Single Bipolar Transistors DSS5160V-7

Description
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 600mW Surface Mount SOT-563
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 600mW Surface Mount SOT-563
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - DSS5160VDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS5160VDICT-ND
Single Bipolar Transistors DSS5160VDICT-ND
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 600mW Surface Mount SOT-563

Bipolar (BJT) Transistor PNP 60V 1A 150MHz 600mW Surface Mount SOT-563

Buy Now Datasheet
Single Bipolar Transistors - DSS5160VDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS5160VDIDKR-ND
Single Bipolar Transistors DSS5160VDIDKR-ND
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 600mW Surface Mount SOT-563

Bipolar (BJT) Transistor PNP 60V 1A 150MHz 600mW Surface Mount SOT-563

Buy Now Datasheet
Single Bipolar Transistors - DSS5160VDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS5160VDITR-ND
Single Bipolar Transistors DSS5160VDITR-ND
Bipolar (BJT) Transistor PNP 60V 1A 150MHz 600mW Surface Mount SOT-563

Bipolar (BJT) Transistor PNP 60V 1A 150MHz 600mW Surface Mount SOT-563

Buy Now Datasheet
Singapore, Singapore
60V 1A Bipolar Transistor
276-DSS5160V-7
60V 1A Bipolar Transistor 276-DSS5160V-7
TRANS PNP 60V 1A SOT563 Product overview: DSS5160V-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS5160V-7 can be used for catalog matching and distributor lookup.

TRANS PNP 60V 1A SOT563 Product overview: DSS5160V-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS5160V-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - DSS5160V-7 - 014922-DSS5160V-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSS5160V-7
014922-DSS5160V-7
TRANSISTORS - Transistors (BJT) - Single - DSS5160V-7 014922-DSS5160V-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014922-DSS5160V-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 150MHz Transistor Polarity: PNP Family Name: DSS5160V Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-563 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 60V Max Vce (sat): 330mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA Typical Gain (hFE) (Min): 150 @ 500mA, 5V Maximum Power Dissipation: 600mW Alternative Parts (Cross-Reference): CMLT7820G BK; CMLT7820G TR; CMLT7820G; Introduction Date: March 18, 2009 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2027 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 51 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014922-DSS5160V-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Family Name: DSS5160V
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 330mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 150 @ 500mA, 5V
Maximum Power Dissipation: 600mW
Alternative Parts (Cross-Reference): CMLT7820G BK; CMLT7820G TR; CMLT7820G;
Introduction Date: March 18, 2009
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2027
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 51 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSS5160V-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSS5160V-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSS5160V-7
TRANS PNP 60V 1A SOT563

TRANS PNP 60V 1A SOT563

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DSS5160V-7
Bipolar Transistors - BJT DSS5160V-7
Bipolar Transistors - BJT LOW VCE(SAT) PNP SMT

Bipolar Transistors - BJT LOW VCE(SAT) PNP SMT

Buy Now Datasheet
Single Bipolar Transistors - DSS5160V-7 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DSS5160V-7
Single Bipolar Transistors DSS5160V-7
TRANS PNP 60V 1A SOT563

TRANS PNP 60V 1A SOT563

Supplier's Site Datasheet

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED ODG (Origin Data Global)
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DSS5160VDICT-ND 276-DSS5160V-7 014922-DSS5160V-7 DSS5160V-7 DSS5160V-7 DSS5160V-7
Product Name Single Bipolar Transistors 60V 1A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DSS5160V-7 Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Single Bipolar Transistors
Polarity PNP PNP PNP; PNP PNP; PNP
Package Type SOT-563, SOT-666 Tape & Reel (TR) SOT3; SOT-563 SOT-563, SOT-666
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 60 volts 60 volts 60 volts
Unlock Full Specs
to access all available technical data

Similar Products

Discrete Semiconductor Products - Transistors - Bipolar (BJT) - BC857BB5000 - Shenzhen Shengyu Electronics Technology Limited
Specs
Packing Method Bulk; Bulk
IC(max) 100 milliamps
VCEO 45 volts
View Details
Bipolar Transistors - 154889 - RS Components, Ltd.
Specs
Polarity PNP
Package Type SOT223; Sot-223
Number of units in IC 1
View Details
80 V, 500 mA PNP general-purpose transistors - BC806-16WX - Nexperia B.V.
Specs
Transistor Grade / Operating Range Automotive
Package Type SOT323; SOT323 SOT323
IC(max) -500 milliamps
View Details
5 suppliers