The DNLS350E-13 is a single NPN transistor designed for medium power switching and amplification applications. It features a maximum collector-emitter voltage (VCEO) of 50V and can handle continuous collector currents up to 3A. The transistor exhibits a low equivalent on-resistance of 62m,Ѷ at 2A, making it suitable for efficient operation in various circuits. This device is housed in a SOT-223 package and is compliant with AEC-Q101 standards, ensuring high reliability for automotive applications. It is also RoHS compliant and free from halogens and antimony, aligning with environmental regulations. The operating temperature range is from -55°C to +150°C, providing versatility in different thermal conditions. With a typical gain (hFE) of 100 at 2A and 2V, the DNLS350E-13 is a reliable choice for engineers looking for a robust transistor for their projects.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014518-DNLS350E-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Family Name: DNLS350E
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 290mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 2V
Maximum Power Dissipation: 1W
Alternative Parts (Cross-Reference): PBSS4350Z,135; PBSS4350Z/DG,135; PBSS4350Z; PBSS4350ZT;
Introduction Date: February 04, 2008
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2029
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 30 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 50V 3A 100MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 50V 3A 100MHz 1W Surface Mount SOT-223-3
Bipolar (BJT) Transistor NPN 50V 3A 100MHz 1W Surface Mount SOT-223-3
TRANS NPN 50V 3A SOT223-3 Product overview: DNLS350E-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DNLS350E-13 can be used for catalog matching and distributor lookup.
TRANS NPN 50V 3A SOT223-3
Bipolar Transistors - BJT NPN 1W
TRANS NPN 50V 3A SOT223-3
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | ODG (Origin Data Global) | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 014518-DNLS350E-13 | DNLS350EDITR-ND | 276-DNLS350E-13 | DNLS350E-13 | DNLS350E-13 | DNLS350E-13 |
| Product Name | TRANSISTORS - Transistors (BJT) - Single - DNLS350E-13 | Single Bipolar Transistors | 50V 3A Bipolar Transistor | Single Bipolar Transistors | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | NPN; NPN | NPN | NPN | NPN; NPN | ||
| Package Type | SOT3; SOT-223 | SOT223; TO-261-4, TO-261AA | Tape & Reel (TR) | SOT223; TO-261-4, TO-261AA | ||
| Packing Method | Tape Reel; Reel - TR | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | ||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts |