The DTA114EUA is a pre-biased PNP transistor in a SOT-323 package, measuring 2.20 mm max length, 1.35 mm max width, and 1.10 mm max height, designed for inverter circuit applications with integrated bias resistors eliminating the need for external components. It operates with a maximum supply voltage of -50 V, output current of -100 mA, and power dissipation of 200 mW at 25°C, with a junction temperature rating up to 150°C. The device is RoHS compliant, halogen-free, and meets UL 94 V-0 flammability standards. Moisture sensitivity level is 1.
PRE-BIASED TRANSISTORS
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | 353-DTA114EUA-13PTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |