DIODES Incorporated Single Bipolar Transistors DPLS350E-13

Description
Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1W Surface Mount SOT-223-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1W Surface Mount SOT-223-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - DPLS350EDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DPLS350EDITR-ND
Single Bipolar Transistors DPLS350EDITR-ND
Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - DPLS350EDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DPLS350EDIDKR-ND
Single Bipolar Transistors DPLS350EDIDKR-ND
Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1W Surface Mount SOT-223-3

Buy Now Datasheet
Single Bipolar Transistors - DPLS350EDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DPLS350EDICT-ND
Single Bipolar Transistors DPLS350EDICT-ND
Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1W Surface Mount SOT-223-3

Bipolar (BJT) Transistor PNP 50V 3A 100MHz 1W Surface Mount SOT-223-3

Buy Now Datasheet
Singapore, Singapore
50V 3A Bipolar Transistor
276-DPLS350E-13
50V 3A Bipolar Transistor 276-DPLS350E-13
TRANS PNP 50V 3A SOT223-3 Product overview: DPLS350E-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DPLS350E-13 can be used for catalog matching and distributor lookup.

TRANS PNP 50V 3A SOT223-3 Product overview: DPLS350E-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DPLS350E-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - DPLS350E-13 - 080618-DPLS350E-13 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DPLS350E-13
080618-DPLS350E-13
TRANSISTORS - Transistors (BJT) - Single - DPLS350E-13 080618-DPLS350E-13
Manufacturer: Diodes Incorporated Win Source Part Number: 080618-DPLS350E-13 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 100MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-223 Maximum Current Collector: 3A VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 300mV @ 200mA, 2A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 100 @ 2A, 2V Maximum Power Dissipation: 1W Popularity: Medium Fake Threat In the Open Market: 42 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 080618-DPLS350E-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-223
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 300mV @ 200mA, 2A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 2A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 42 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Single Bipolar Transistors - DPLS350E-13 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DPLS350E-13
Single Bipolar Transistors DPLS350E-13
TRANS PNP 50V 3A SOT223-3

TRANS PNP 50V 3A SOT223-3

Supplier's Site Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DPLS350E-13
Bipolar Transistors - BJT DPLS350E-13
Bipolar Transistors - BJT 1000mW -50Vceo

Bipolar Transistors - BJT 1000mW -50Vceo

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DPLS350E-13 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DPLS350E-13
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DPLS350E-13
TRANS PNP 50V 3A SOT223-3

TRANS PNP 50V 3A SOT223-3

Supplier's Site

Technical Specifications

  DigiKey ERSAELECTRONICS PTE. LTD. Win Source Electronics ODG (Origin Data Global) VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number DPLS350EDITR-ND 276-DPLS350E-13 080618-DPLS350E-13 DPLS350E-13 DPLS350E-13 DPLS350E-13
Product Name Single Bipolar Transistors 50V 3A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DPLS350E-13 Single Bipolar Transistors Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity PNP PNP PNP; PNP PNP; PNP
Package Type SOT223; TO-261-4, TO-261AA Tape & Reel (TR) SOT3; SOT-223 SOT223; TO-261-4, TO-261AA
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 3000 milliamps 3000 milliamps 3000 milliamps
VCEO 50 volts 50 volts 50 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single, Pre-Biased Bipolar Transistors - BCR562E6327HTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT23; TO-236-3, SC-59, SOT-23-3
View Details
7 suppliers
65 V, 100 mA NPN/PNP general-purpose transistor - BC846BPN-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 65 volts
View Details
4 suppliers
Bipolar Transistors - 2548536P - RS Components, Ltd.
Specs
Package Type SOT323; SOT-323
View Details