Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 220MHz 700mW Surface Mount SOT-26
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 220MHz 700mW Surface Mount SOT-26
Bipolar (BJT) Transistor Array 2 NPN (Dual) 60V 1A 220MHz 700mW Surface Mount SOT-26
TRANS 2NPN 60V 1A SOT26 Product overview: DSS4160DS-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, 1A, Bipolar Transistor, Bipolar Transistor Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 277-DSS4160DS-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 808181-DSS4160DS-7
Packaging: Reel
Mounting Style: SMD
Power - Max: 700mW
Transistor Type: 2 NPN (Dual)
Frequency - Transition: 220MHz
Supplier Device Package: SOT-26
Temperature Range - Operating: -55°C ~ 150°C
Manufacturer Package: SOT-23-6
Current - Collector (Ic) (Maximum): 1A
Voltage - Collector Emitter Breakdown (Maximum): 60V
Current - Collector Cutoff (Maximum): 100nA (ICBO)
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance
Manufacturer Pack Quantity: 3,000
MSL Level: 1 (Unlimited)
Vce Saturation (Maximum) at Ib, Ic: 250mV at 100mA, 1A
DC Current Gain (hFE) (Min) at Ic, Vce: 100 at 1A, 5V
TRANS 2NPN 60V 1A SOT26
Bipolar Transistors - BJT NPN, NPN 60Vceo 1A 1.1W 200Hfe 150MHz
BIPOLAR ARRAY, DUAL NPN, 60V, 1A, SOT26 ROHS COMPLIANT: YES
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DSS4160DS-7DICT-ND | 277-DSS4160DS-7 | 808181-DSS4160DS-7 | DSS4160DS-7 | DSS4160DS-7 | 28AK8944 |
| Product Name | Bipolar Transistor Arrays | 60V 1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Arrays - DSS4160DS-7 | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Bipolar Array, Dual Npn, 60V, 1A, Sot26 Rohs Compliant Diodes Inc. |
| Polarity | NPN | NPN | NPN | NPN | ||
| Package Type | SOT23; SOT26; SOT-23-6 | Tape & Reel (TR) | SOT3; SOT23; SOT26 | TO-3 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 1000 milliamps | 1000 milliamps | ||||
| VCEO | 60 volts | 60 volts |