Bipolar (BJT) Transistor PNP 20V 2A 100MHz 600mW Surface Mount SOT-23-3
TRANS PNP 20V 2A SOT23-3
Bipolar Transistors - BJT SS Low Sat Transistor
| DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DSS5220TQ-13-ND | DSS5220TQ-13 | DSS5220TQ-13 |
| Product Name | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | ||
| Package Type | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; SOT-23-3 | |
| Transistor Grade / Operating Range | Automotive |