Microchip Technology, Inc. MOSFETs DN2625DK6-G

Description
MOSFET N-CH 3.3A 250V 3.5 Ohm DFN-8
Request a Quote Datasheet
Description
MOSFET N-CH 3.3A 250V 3.5 Ohm DFN-8
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
MOSFETs - 9163725P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9163725P
MOSFETs 9163725P
MOSFET N-CH 3.3A 250V 3.5 Ohm DFN-8

MOSFET N-CH 3.3A 250V 3.5 Ohm DFN-8

Supplier's Site
MOSFETs - 9163725 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
9163725
MOSFETs 9163725
MOSFET N-CH 3.3A 250V 3.5 Ohm DFN-8

MOSFET N-CH 3.3A 250V 3.5 Ohm DFN-8

Supplier's Site
Singapore, Singapore
250V 1.1A MOSFET Transistor
289-DN2625DK6-G
250V 1.1A MOSFET Transistor 289-DN2625DK6-G
MOSFET 2N-CH 250V 1.1A 8DFN Product overview: DN2625DK6-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 1.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DN2625DK6-G can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 250V 1.1A 8DFN Product overview: DN2625DK6-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 250V, 1.1A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 250V, 1.1A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DN2625DK6-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
FET, MOSFET Arrays - DN2625DK6-G-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
DN2625DK6-G-ND
FET, MOSFET Arrays DN2625DK6-G-ND
Mosfet Array 2 N-Channel (Dual) 250V 1.1A Surface Mount 8-DFN (5x5)

Mosfet Array 2 N-Channel (Dual) 250V 1.1A Surface Mount 8-DFN (5x5)

Buy Now Datasheet
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2625DK6-G - 737925-DN2625DK6-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2625DK6-G
737925-DN2625DK6-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2625DK6-G 737925-DN2625DK6-G
Manufacturer: Microchip Technology Win Source Part Number: 737925-DN2625DK6-G Packaging: Tray Operating Temperature Range: -55°C ~ 150°C (TJ) Package: 8-VDFN Exposed Pad Mounting: SMD FET Type: 2 N-Channel (Dual) FET Feature: Depletion Mode Current - Continuous Drain (Id) @ 25°C: 1.1A Family Name: DN2625DK6 Categories: Discrete Semiconductor Products Manufacturer Homepage: www.microchip.com Manufacturer Package: 8-DFN (5x5) Drain Source Voltage: 250V Gate Charge (Qg) (Maximum) @ Vgs: 7.04nC @ 1.5V Input Capacitance (Ciss) (Maximum) @ Vds: 1000pF @ 25V Rds On (Maximum) @ Id, Vgs: 3.5 Ohm @ 1A, 0V Introduction Date: July 06, 2007 ECCN: EAR99 Country of Origin: Thailand Estimated EOL Date: 2026 Halogen Free: Compliant Popularity: Medium Fake Threat In the Open Market: 37 pct. Supply and Demand Status: Limited

Manufacturer: Microchip Technology
Win Source Part Number: 737925-DN2625DK6-G
Packaging: Tray
Operating Temperature Range: -55°C ~ 150°C (TJ)
Package: 8-VDFN Exposed Pad
Mounting: SMD
FET Type: 2 N-Channel (Dual)
FET Feature: Depletion Mode
Current - Continuous Drain (Id) @ 25°C: 1.1A
Family Name: DN2625DK6
Categories: Discrete Semiconductor Products
Manufacturer Homepage: www.microchip.com
Manufacturer Package: 8-DFN (5x5)
Drain Source Voltage: 250V
Gate Charge (Qg) (Maximum) @ Vgs: 7.04nC @ 1.5V
Input Capacitance (Ciss) (Maximum) @ Vds: 1000pF @ 25V
Rds On (Maximum) @ Id, Vgs: 3.5 Ohm @ 1A, 0V
Introduction Date: July 06, 2007
ECCN: EAR99
Country of Origin: Thailand
Estimated EOL Date: 2026
Halogen Free: Compliant
Popularity: Medium
Fake Threat In the Open Market: 37 pct.
Supply and Demand Status: Limited

Buy Now Datasheet
FET, MOSFET Arrays - DN2625DK6-G - ODG (Origin Data Global)
Shenzhen, China
FET, MOSFET Arrays
DN2625DK6-G
FET, MOSFET Arrays DN2625DK6-G
MOSFET 2N-CH 250V 1.1A 8VDFN

MOSFET 2N-CH 250V 1.1A 8VDFN

Supplier's Site Datasheet
Mosfet, Dual N-Ch, 250V, 1.1A, Dfn-8 Rohs Compliant Microchip - 65AH5848 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, Dual N-Ch, 250V, 1.1A, Dfn-8 Rohs Compliant Microchip
65AH5848
Mosfet, Dual N-Ch, 250V, 1.1A, Dfn-8 Rohs Compliant Microchip 65AH5848
MOSFET, DUAL N-CH, 250V, 1.1A, DFN-8 ROHS COMPLIANT: YES

MOSFET, DUAL N-CH, 250V, 1.1A, DFN-8 ROHS COMPLIANT: YES

Supplier's Site Datasheet
MOSFET N-CHANNEL DEPLETION MODE - 536-DN2625DK6-G - Utmel Electronic Limited
Hong Kong, China
MOSFET N-CHANNEL DEPLETION MODE
536-DN2625DK6-G
MOSFET N-CHANNEL DEPLETION MODE 536-DN2625DK6-G
MOSFET N-CHANNEL DEPLETION MODE

MOSFET N-CHANNEL DEPLETION MODE

Supplier's Site
Sheung Wan, Hong Kong
MOSFET N-CHANNEL DEPLETION MODE

MOSFET N-CHANNEL DEPLETION MODE

Buy Now Datasheet

Technical Specifications

  RS Components, Ltd. RS Components, Ltd. ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics ODG (Origin Data Global) Newark, An Avnet Company Utmel Electronic Limited VAST STOCK CO., LIMITED
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 9163725P 9163725 289-DN2625DK6-G DN2625DK6-G-ND 737925-DN2625DK6-G DN2625DK6-G 65AH5848 536-DN2625DK6-G DN2625DK6-G
Product Name MOSFETs MOSFETs 250V 1.1A MOSFET Transistor FET, MOSFET Arrays TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2625DK6-G FET, MOSFET Arrays Mosfet, Dual N-Ch, 250V, 1.1A, Dfn-8 Rohs Compliant Microchip MOSFET N-CHANNEL DEPLETION MODE MOSFET
Package Type DFN Dfn Tray 8-VDFN Exposed Pad SOT3 8-VDFN Exposed Pad TO-3
Polarity N-Channel N-Channel N-Channel N-Channel; 2 N-Channel (Dual) N-Channel
MOSFET Operating Mode Depletion Depletion
Number of units in IC 1 1
V(BR)DSS 250 volts 250 volts
Unlock Full Specs
to access all available technical data