PNP Bipolar Digital Transistor (BRT)
PNP Bipolar Digital Transistor (BRT), SC-75 (SOT-416) 3 LEAD, 3000-REEL Product overview: DTA113EET1G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA113EET1G can be used for catalog matching and distributor lookup.
Manufacturer: ON Semiconductor
Win Source Part Number: 1035525-DTA113EET1G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 1k
Resistor - Emitter Base (R2) (Ohms): 1k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SC-75
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 5mA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 3 @ 5mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 40 pct.
Supply and Demand Status: Balance
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount SC-75, SOT-416
TRANS PREBIAS PNP 50V 0.1A SC75
TRANS PREBIAS PNP 50V 0.1A SC75
TRANS PREBIAS PNP 50V 0.1A SC75
BRT TRANSISTOR, 50V, 1K/1KOHM, SC-75-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes
BRT TRANSISTOR, 50V, 1K/1KOHM, SC-75-3; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:1kohm; Base-Emitter Resistor R2:1kohm RoHS Compliant: Yes
| Rochester Electronics | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Transistors |
| Product Number | DTA113EET1G | 292-DTA113EET1G | 1035525-DTA113EET1G | 488-DTA113EET1GTR-ND | DTA113EET1G | 97W4974 |
| Product Name | Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA113EET1G | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Brt Transistor, 50V, 1K/1Kohm, Sc-75-3; Digital Transistor Polarity Onsemi | |
| Polarity | PNP | PNP | PNP; PNP - Pre-Biased | PNP | ||
| Package Type | SC-75 (SOT-416) 3 LEAD | SOT3; SC-75 | SC-75, SOT-416 | TO-3 | ||
| Packing Method | Tape Reel; Tape & Reel | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 100 milliamps | 100 milliamps |