TRANS NPN 50V 3A SOT89-3 Product overview: DNLS350Y-13 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 3A, SOT89. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 3A, SOT89, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DNLS350Y-13 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 1033923-DNLS350Y-13
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 100MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-89-3
Maximum Current Collector: 3A
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 370mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 1A, 2V
Maximum Power Dissipation: 1W
Popularity: Medium
Fake Threat In the Open Market: 67 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor NPN 50V 3A 100MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 50V 3A 100MHz 1W Surface Mount SOT-89-3
Bipolar (BJT) Transistor NPN 50V 3A 100MHz 1W Surface Mount SOT-89-3
Bipolar Transistors - BJT NPN 1W
TRANS NPN 50V 3A SOT89-3
Bipolar Transistors - BJT NPN 1W
TRANS NPN 50V 3A SOT89-3
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Utmel Electronic Limited | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-DNLS350Y-13 | 1033923-DNLS350Y-13 | DNLS350YDICT-ND | 233-DNLS350Y-13 | DNLS350Y-13 | DNLS350Y-13 | DNLS350Y-13 |
| Product Name | 50V 3A SOT89 Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - DNLS350Y-13 | Single Bipolar Transistors | Bipolar Transistors - BJT NPN 1W | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT | Single Bipolar Transistors |
| Polarity | NPN | NPN; NPN | NPN | PNP; NPN; PNP | NPN; NPN | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT89; SOT-89-3 | SOT89; TO-243AA | SOT89; TO-243AA | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | ||||
| IC(max) | 3000 milliamps | 3000 milliamps | 3000 milliamps | 3000 milliamps | |||
| VCEO | 50 volts | 50 volts | 50 volts | 50 volts |