TRANS PNP 40V 1A SOT563 Product overview: DSS5140V-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 1A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 1A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS5140V-7 can be used for catalog matching and distributor lookup.
Manufacturer: Diodes Incorporated
Win Source Part Number: 014920-DSS5140V-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 150MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-563
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 310mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA
Typical Gain (hFE) (Min): 300 @ 100mA, 5V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Balance
Bipolar (BJT) Transistor PNP 40V 1A 150MHz 600mW Surface Mount SOT-563
Bipolar (BJT) Transistor PNP 40V 1A 150MHz 600mW Surface Mount SOT-563
Bipolar (BJT) Transistor PNP 40V 1A 150MHz 600mW Surface Mount SOT-563
TRANS PNP 40V 1A SOT563
Bipolar Transistors - BJT LOW VCE(SAT) PNP SMT
| ERSAELECTRONICS PTE. LTD. | Win Source Electronics | DigiKey | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 276-DSS5140V-7 | 014920-DSS5140V-7 | DSS5140VDIDKR-ND | DSS5140V-7 | DSS5140V-7 |
| Product Name | 40V 1A Bipolar Transistor | TRANSISTORS - Transistors (BJT) - Single - DSS5140V-7 | Single Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - BJT |
| Polarity | PNP | PNP; PNP | PNP | ||
| Package Type | Tape & Reel (TR) | SOT3; SOT-563 | SOT-563, SOT-666 | ||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | |||
| IC(max) | 1000 milliamps | 1000 milliamps | |||
| VCEO | 40 volts | 40 volts |