The DTA023YEB is a PNP digital transistor packaged in SOT-416FL, designed for applications requiring a maximum collector current of -100mA and a collector-emitter voltage of -50V. It features built-in biasing resistors, R1 at 2.2kΩ and R2 at 10kΩ, which facilitate easy circuit design by allowing inverter configurations without the need for external input resistors. The transistor operates effectively with input voltages ranging from -12V to 5V and has a maximum junction temperature of 150°C. It is suitable for use in inverter, interface, and driver applications. The product is RoHS compliant, ensuring it meets environmental standards.
Win Source Part Number: 988552-DTA023YEBTL
Category: Discrete Semiconductor Products>Transistors
Package: Tape & Reel
Standard Package: 3,000
Mounting: SMD (SMT)
Power - Max: 150 mW
Voltage - Collector Emitter Breakdown (Max): 50 V
Current - Collector (Ic) (Max): 100 mA
Transistor Type: PNP - Pre-Biased
Vce Saturation (Max) @ Ib, Ic: 150mV @ 500µA, 5mA
DC Current Gain (hFE) (Min) @ Ic, Vce: 35 @ 5mA, 10V
Frequency - Transition: 250 MHz
Package / Case: SC-89, SOT-490
Supplier Device Package: EMT3F (SOT-416FL)
ECCN: EAR99
Fake Threat In the Open Market: 48 pct.
MSL Level: 1 (Unlimited)
Resistor - Base (R1): 2.2 kOhms
Resistor - Emitter Base (R2): 10 kOhms
REACH Status: REACH Unaffected
HTSUS: 8541.21.0075
Mfr: Rohm Semiconductor
Other Names: DTA023YEBTLDKR,DTA02
Base Product Number: DTA023
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 250MHz 150mW Surface Mount EMT3F (SOT-416FL)
TRANS PREBIAS PNP 50V 0.1A EMT3F Product overview: DTA023YEBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA023YEBTL can be used for catalog matching and distributor lookup.
Bipolar Transistors - Pre-Biased PNP Digital Transtr w/built in resistors
TRANS PREBIAS PNP 50V 0.15W SC89
DIGITAL TRANSISTOR, -0.1A, SOT-416FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:10kohm; Resistor RoHS Compliant: Yes
TRANS PREBIAS PNP 50V 0.1A EMT3F
| Win Source Electronics | DigiKey | ERSAELECTRONICS PTE. LTD. | VAST STOCK CO., LIMITED | ODG (Origin Data Global) | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 988552-DTA023YEBTL | DTA023YEBTLTR-ND | 292-DTA023YEBTL | DTA023YEBTL | DTA023YEBTL | 82AC2594 | DTA023YEBTL |
| Product Name | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Single, Pre-Biased | Single, Pre-Biased Bipolar Transistors | 50V 0.1A Bipolar Transistor | Bipolar Transistors - Pre-Biased | Single, Pre-Biased Bipolar Transistors | Digital Transistor, -0.1A, Sot-416Fl; Digital Transistor Polarity Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | PNP | PNP - Pre-Biased; PNP | |||
| Package Type | SOT3 | SC-89, SOT-490 | Tape & Reel (TR) | SC-89, SOT-490 | TO-3 | ||
| IC(max) | 100 milliamps | 100 milliamps | 100 milliamps | ||||
| Power Gain | 35 dB | ||||||
| Operating Frequency | 250 MHz | 250 MHz | 250 MHz |