DIODES Incorporated TRANSISTORS - Transistors (BJT) - Single - DSS30101L-7 DSS30101L-7

Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014910-DSS30101L-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 200mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 300 @ 500mA, 5V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Diodes Incorporated Win Source Part Number: 014910-DSS30101L-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 200mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 300 @ 500mA, 5V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors (BJT) - Single - DSS30101L-7 - 014910-DSS30101L-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSS30101L-7
014910-DSS30101L-7
TRANSISTORS - Transistors (BJT) - Single - DSS30101L-7 014910-DSS30101L-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014910-DSS30101L-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 250MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 1A VCEO Maximum Collector-Emitter Breakdown Voltage: 30V Max Vce (sat): 200mV @ 100mA, 1A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 300 @ 500mA, 5V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 69 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014910-DSS30101L-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 250MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 1A
VCEO Maximum Collector-Emitter Breakdown Voltage: 30V
Max Vce (sat): 200mV @ 100mA, 1A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 300 @ 500mA, 5V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 69 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
30V 1A SOT23 Bipolar Transistor
276-DSS30101L-7
30V 1A SOT23 Bipolar Transistor 276-DSS30101L-7
TRANS NPN 30V 1A SOT23-3 Product overview: DSS30101L-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS30101L-7 can be used for catalog matching and distributor lookup.

TRANS NPN 30V 1A SOT23-3 Product overview: DSS30101L-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 30V, 1A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 30V, 1A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS30101L-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - DSS30101L-7DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS30101L-7DICT-ND
Single Bipolar Transistors DSS30101L-7DICT-ND
Bipolar (BJT) Transistor NPN 30V 1A 250MHz 600mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 30V 1A 250MHz 600mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - DSS30101L-7DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS30101L-7DIDKR-ND
Single Bipolar Transistors DSS30101L-7DIDKR-ND
Bipolar (BJT) Transistor NPN 30V 1A 250MHz 600mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 30V 1A 250MHz 600mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - DSS30101L-7DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS30101L-7DITR-ND
Single Bipolar Transistors DSS30101L-7DITR-ND
Bipolar (BJT) Transistor NPN 30V 1A 250MHz 600mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 30V 1A 250MHz 600mW Surface Mount SOT-23-3

Buy Now Datasheet
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DSS30101L-7
Bipolar Transistors - BJT DSS30101L-7
Bipolar Transistors - BJT NPN SURFACE MT TRAN

Bipolar Transistors - BJT NPN SURFACE MT TRAN

Buy Now Datasheet
TRANS NPN 30V 1A SOT23 - 233-DSS30101L-7 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 30V 1A SOT23
233-DSS30101L-7
TRANS NPN 30V 1A SOT23 233-DSS30101L-7
TRANS NPN 30V 1A SOT23

TRANS NPN 30V 1A SOT23

Supplier's Site
Single Bipolar Transistors - DSS30101L-7 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DSS30101L-7
Single Bipolar Transistors DSS30101L-7
TRANS NPN 30V 1A SOT23-3

TRANS NPN 30V 1A SOT23-3

Supplier's Site Datasheet
Trans, Npn, 30V, 1A, 150Deg C, 0.6W Rohs Compliant Diodes Inc. - 28AK8942 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 30V, 1A, 150Deg C, 0.6W Rohs Compliant Diodes Inc.
28AK8942
Trans, Npn, 30V, 1A, 150Deg C, 0.6W Rohs Compliant Diodes Inc. 28AK8942
TRANS, NPN, 30V, 1A, 150DEG C, 0.6W ROHS COMPLIANT: YES

TRANS, NPN, 30V, 1A, 150DEG C, 0.6W ROHS COMPLIANT: YES

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSS30101L-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSS30101L-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSS30101L-7
TRANS NPN 30V 1A SOT23-3

TRANS NPN 30V 1A SOT23-3

Supplier's Site

Technical Specifications

  Win Source Electronics ERSAELECTRONICS PTE. LTD. DigiKey VAST STOCK CO., LIMITED Utmel Electronic Limited ODG (Origin Data Global) Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited
Product Category Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors Transistors Bipolar RF Transistors
Product Number 014910-DSS30101L-7 276-DSS30101L-7 DSS30101L-7DICT-ND DSS30101L-7 233-DSS30101L-7 DSS30101L-7 28AK8942 DSS30101L-7
Product Name TRANSISTORS - Transistors (BJT) - Single - DSS30101L-7 30V 1A SOT23 Bipolar Transistor Single Bipolar Transistors Bipolar Transistors - BJT TRANS NPN 30V 1A SOT23 Single Bipolar Transistors Trans, Npn, 30V, 1A, 150Deg C, 0.6W Rohs Compliant Diodes Inc. Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN; NPN NPN NPN NPN; NPN NPN; NPN NPN
Package Type SOT3; SOT23; SOT-23-3 Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 1000 milliamps 1000 milliamps 1000 milliamps
VCEO 30 volts 30 volts 30 volts
Unlock Full Specs
to access all available technical data