TRANS PREBIAS PNP 50V SST3 Product overview: DTA114ECAT116 from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA114ECAT116 can be used for catalog matching and distributor lookup.
TRANS PREBIAS PNP 50V SST3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 50mA 250MHz 200mW Surface Mount SST3
TRANS PREBIAS PNP 50V SST3
TRANS PREBIAS PNP 50V SST3
DIGITAL TRANSISTOR, -50V, -0.1A, SOT-23; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:10kohm; RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased TRANS DIGI BJT PNP 100MA 3PIN
| ERSAELECTRONICS PTE. LTD. | DigiKey | Shenzhen Shengyu Electronics Technology Limited | Newark, An Avnet Company | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors |
| Product Number | 292-DTA114ECAT116 | 846-DTA114ECAT116DKR-ND | DTA114ECAT116 | 82AC2626 | DTA114ECAT116 |
| Product Name | 50V Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Digital Transistor, -50V, -0.1A, Sot-23; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased |
| Polarity | PNP | PNP | |||
| Package Type | Tape & Reel (TR) | SOT23; TO-236-3, SC-59, SOT-23-3 | SOT23; TO-236-3, SC-59, SOT-23-3 | TO-3; SOT23 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | |||
| VCEO | 50 volts | 50 volts |