Microchip Technology, Inc. TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2540N5-G DN2540N5-G

Description
Manufacturer: Microchip Technology Win Source Part Number: 1033909-DN2540N5-G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 15W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 500mA (Tj) Max Input Capacitance: 300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 Ohm @ 120mA, 0V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet
Description
Manufacturer: Microchip Technology Win Source Part Number: 1033909-DN2540N5-G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 15W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 500mA (Tj) Max Input Capacitance: 300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 Ohm @ 120mA, 0V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2540N5-G - 1033909-DN2540N5-G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2540N5-G
1033909-DN2540N5-G
TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2540N5-G 1033909-DN2540N5-G
Manufacturer: Microchip Technology Win Source Part Number: 1033909-DN2540N5-G Packaging: Tube/Rail Mounting: Through Hole Technology: MOSFET FET Feature: Depletion Mode Polarity: N-Channel Power Dissipation (Max): 15W (Tc) Categories: Discrete Semiconductor Products Drive Voltage (Max Rds On, Min Rds On): 0V Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: TO-220-3 Dimension: TO-220-3 Drain-Source Breakdown Voltage: 400V Continuous Drain Current at 25°C: 500mA (Tj) Max Input Capacitance: 300pF @ 25V Maximum Gate-Source Voltage: ±20V Maximum Rds On at Id,Vgs: 25 Ohm @ 120mA, 0V Popularity: Medium Fake Threat In the Open Market: 41 pct. Supply and Demand Status: Balance

Manufacturer: Microchip Technology
Win Source Part Number: 1033909-DN2540N5-G
Packaging: Tube/Rail
Mounting: Through Hole
Technology: MOSFET
FET Feature: Depletion Mode
Polarity: N-Channel
Power Dissipation (Max): 15W (Tc)
Categories: Discrete Semiconductor Products
Drive Voltage (Max Rds On, Min Rds On): 0V
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: TO-220-3
Dimension: TO-220-3
Drain-Source Breakdown Voltage: 400V
Continuous Drain Current at 25°C: 500mA (Tj)
Max Input Capacitance: 300pF @ 25V
Maximum Gate-Source Voltage: ±20V
Maximum Rds On at Id,Vgs: 25 Ohm @ 120mA, 0V
Popularity: Medium
Fake Threat In the Open Market: 41 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
MOSFETs - 8293244P - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8293244P
MOSFETs 8293244P
MOSFET Trans, N-Ch, 400V, 500mA, TO-220

MOSFET Trans, N-Ch, 400V, 500mA, TO-220

Supplier's Site
MOSFETs - 8293244 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
8293244
MOSFETs 8293244
MOSFET Trans, N-Ch, 400V, 500mA, TO-220

MOSFET Trans, N-Ch, 400V, 500mA, TO-220

Supplier's Site
MOSFETs - 1784924 - RS Components, Ltd.
Corby, Northants, United Kingdom
MOSFETs
1784924
MOSFETs 1784924
MOSFET Trans, N-Ch, 400V, 500mA, TO-220

MOSFET Trans, N-Ch, 400V, 500mA, TO-220

Supplier's Site
Single FETs, MOSFETs - DN2540N5-G-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
DN2540N5-G-ND
Single FETs, MOSFETs DN2540N5-G-ND
N-Channel 400V 500mA (Tj) 15W (Tc) Through Hole TO-220-3

N-Channel 400V 500mA (Tj) 15W (Tc) Through Hole TO-220-3

Buy Now Datasheet
Singapore, Singapore
400V 500MA TO220 MOSFET Transistor
278-DN2540N5-G
400V 500MA TO220 MOSFET Transistor 278-DN2540N5-G
MOSFET N-CH 400V 500MA TO220-3 Product overview: DN2540N5-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 500MA, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 500MA, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2540N5-G can be used for catalog matching and distributor lookup.

MOSFET N-CH 400V 500MA TO220-3 Product overview: DN2540N5-G from Microchip Technology is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 400V, 500MA, TO220. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 400V, 500MA, TO220, MOSFET Transistor, Single FETs, MOSFETs. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 278-DN2540N5-G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Sheung Wan, Hong Kong
MOSFET 400V 25Ohm

MOSFET 400V 25Ohm

Buy Now
Mosfet, N Channel, 400V, 0.5A, To-220-3; Channel Type Microchip - 67X5075 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N Channel, 400V, 0.5A, To-220-3; Channel Type Microchip
67X5075
Mosfet, N Channel, 400V, 0.5A, To-220-3; Channel Type Microchip 67X5075
MOSFET, N CHANNEL, 400V, 0.5A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:-; MSL:- RoHS Compliant: Yes

MOSFET, N CHANNEL, 400V, 0.5A, TO-220-3; Channel Type:N Channel; Drain Source Voltage Vds:400V; Continuous Drain Current Id:500mA; Transistor Mounting:Through Hole; Rds(on) Test Voltage:0V; Gate Source Threshold Voltage Max:-; MSL:- RoHS Compliant: Yes

Supplier's Site
Mosfet Transistor, N Channel, 500 Ma, 400 V, 17 Ohm, 0 V Rohs Compliant Microchip - 87X8686 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet Transistor, N Channel, 500 Ma, 400 V, 17 Ohm, 0 V Rohs Compliant Microchip
87X8686
Mosfet Transistor, N Channel, 500 Ma, 400 V, 17 Ohm, 0 V Rohs Compliant Microchip 87X8686
MOSFET Transistor, N Channel, 500 mA, 400 V, 17 ohm, 0 V RoHS Compliant: Yes

MOSFET Transistor, N Channel, 500 mA, 400 V, 17 ohm, 0 V RoHS Compliant: Yes

Supplier's Site Datasheet

Technical Specifications

  Win Source Electronics RS Components, Ltd. RS Components, Ltd. DigiKey ERSAELECTRONICS PTE. LTD. VAST STOCK CO., LIMITED Newark, An Avnet Company Newark, An Avnet Company
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 1033909-DN2540N5-G 8293244P 8293244 DN2540N5-G-ND 278-DN2540N5-G DN2540N5-G 67X5075 87X8686
Product Name TRANSISTORS - Transistors - FETs, MOSFETs - RF - DN2540N5-G MOSFETs MOSFETs Single FETs, MOSFETs 400V 500MA TO220 MOSFET Transistor MOSFET Mosfet, N Channel, 400V, 0.5A, To-220-3; Channel Type Microchip Mosfet Transistor, N Channel, 500 Ma, 400 V, 17 Ohm, 0 V Rohs Compliant Microchip
Polarity N-Channel; N-Channel N-Channel N-Channel N-Channel N-Channel N-Channel
MOSFET Operating Mode Depletion Depletion Depletion
V(BR)DSS 400 volts 400 volts
PD 15000 milliwatts 15 milliwatts
TJ -55 to 150 C (-67 to 302 F) -55 to 150 C (-67 to 302 F)
Unlock Full Specs
to access all available technical data

Similar Products

Single FETs, MOSFETs - 1727-1065-2-ND - DigiKey
Specs
Polarity N-Channel
Package Type TO-263; TO-263-3, D2PAK (2 Leads + Tab), TO-263AB
Transistor Grade / Operating Range Automotive
View Details
2 suppliers
MOSFETs - 1333376P - RS Components, Ltd.
RS Components, Ltd.
Specs
Polarity N-Channel
Package Type SOT23; SOT-23
View Details
25V 30A MOSFET Transistor - 285-07N03LA - ERSAELECTRONICS PTE. LTD.
Infineon Technologies AG
Specs
Polarity N-Channel
PD 83000 milliwatts
TJ -55 to 175 C (-67 to 347 F)
View Details
2 suppliers