DIODES Incorporated 20V 2A SOT23 Bipolar Transistor DNLS320A-7

Description
TRANS NPN 20V 2A SOT23-3 Product overview: DNLS320A-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DNLS320A-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 20V 2A SOT23-3 Product overview: DNLS320A-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DNLS320A-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
20V 2A SOT23 Bipolar Transistor
276-DNLS320A-7
20V 2A SOT23 Bipolar Transistor 276-DNLS320A-7
TRANS NPN 20V 2A SOT23-3 Product overview: DNLS320A-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DNLS320A-7 can be used for catalog matching and distributor lookup.

TRANS NPN 20V 2A SOT23-3 Product overview: DNLS320A-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 20V, 2A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 20V, 2A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DNLS320A-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single Bipolar Transistors - DNLS320ADI-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DNLS320ADI-ND
Single Bipolar Transistors DNLS320ADI-ND
Bipolar (BJT) Transistor NPN 20V 2A 220MHz 600mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor NPN 20V 2A 220MHz 600mW Surface Mount SOT-23-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - DNLS320A-7 - 014516-DNLS320A-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DNLS320A-7
014516-DNLS320A-7
TRANSISTORS - Transistors (BJT) - Single - DNLS320A-7 014516-DNLS320A-7
Manufacturer: Diodes Incorporated Win Source Part Number: 014516-DNLS320A-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 220MHz Transistor Polarity: NPN Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 2A VCEO Maximum Collector-Emitter Breakdown Voltage: 20V Max Vce (sat): 310mV @ 300mA, 3A Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 220 @ 1A, 2V Maximum Power Dissipation: 600mW Popularity: Medium Fake Threat In the Open Market: 52 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 014516-DNLS320A-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 220MHz
Transistor Polarity: NPN
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 2A
VCEO Maximum Collector-Emitter Breakdown Voltage: 20V
Max Vce (sat): 310mV @ 300mA, 3A
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 220 @ 1A, 2V
Maximum Power Dissipation: 600mW
Popularity: Medium
Fake Threat In the Open Market: 52 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
TRANS NPN 20V 2A SOT23-3 - 233-DNLS320A-7 - Utmel Electronic Limited
Hong Kong, China
TRANS NPN 20V 2A SOT23-3
233-DNLS320A-7
TRANS NPN 20V 2A SOT23-3 233-DNLS320A-7
TRANS NPN 20V 2A SOT23-3

TRANS NPN 20V 2A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DNLS320A-7
Bipolar Transistors - BJT DNLS320A-7
Bipolar Transistors - BJT NPN 0.6W

Bipolar Transistors - BJT NPN 0.6W

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DNLS320A-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DNLS320A-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DNLS320A-7
TRANS NPN 20V 2A SOT23-3

TRANS NPN 20V 2A SOT23-3

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Utmel Electronic Limited VAST STOCK CO., LIMITED Shenzhen Shengyu Electronics Technology Limited
Product Category Bipolar RF Transistors Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-DNLS320A-7 DNLS320ADI-ND 014516-DNLS320A-7 233-DNLS320A-7 DNLS320A-7 DNLS320A-7
Product Name 20V 2A SOT23 Bipolar Transistor Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - DNLS320A-7 TRANS NPN 20V 2A SOT23-3 Bipolar Transistors - BJT Discrete Semiconductor Products - Transistors - Bipolar (BJT)
Polarity NPN NPN NPN; NPN NPN; NPN
Package Type Tape & Reel (TR) SOT23; TO-236-3, SC-59, SOT-23-3 SOT3; SOT23; SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 2000 milliamps 2000 milliamps
VCEO 20 volts 20 volts
Unlock Full Specs
to access all available technical data

Similar Products

Single Bipolar Transistors - BC860BWH6327XTSA1TR-ND - DigiKey
Specs
Polarity PNP
Package Type SOT323; SC-70, SOT-323
View Details
4 suppliers
45 V, 100 mA NPN/NPN general-purpose transistor - BC847BS-QX - Nexperia B.V.
Specs
Package Type SOT363-3 SOT363-3
IC(max) 100 milliamps
VCEO 45 volts
View Details
6 suppliers
Bipolar Transistors - 1690608 - RS Components, Ltd.
Specs
Polarity NPN; PNP
Package Type Sot-363 (sc-88)
Number of units in IC 2
View Details