Pre-Biased Bipolar Transistor (BJT)
TRANS PREBIAS PNP 50V 0.1A EMT3F
TRANS PREBIAS PNP 50V 0.1A EMT3F
TRANS PREBIAS PNP 50V 0.1A EMT3F Product overview: DTA014TEBTL from ROHM Semiconductor is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 50V, 0.1A. Search-friendly keywords include transistor, BJT, switching, amplification, 50V, 0.1A, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA014TEBTL can be used for catalog matching and distributor lookup.
Win Source Part Number: 1147756-DTA014TEBTL
Category: Discrete Semiconductor Products>Transistors
Series: *
Package: Tape & Reel (TR)
Standard Package: 3,000
ECCN: EAR99
Fake Threat In the Open Market: 82 pct.
MSL Level: 1 (Unlimited)
HTSUS: 8541.21.0095
Mfr: Rohm Semiconductor
Other Names: DTA014TEBTLCT,846-DT
Base Product Number: DTA014
DIGITAL TRANS, -50V, -0.1A, SOT-416FL; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:10kohm; Base-Emitter Resistor R2:-; Resistor RoHS Compliant: Yes
Bipolar Transistors - Pre-Biased PNP Digital Transtr w/built in resistors
TRANS PREBIAS PNP 50V 0.1A EMT3F
| DigiKey | ERSAELECTRONICS PTE. LTD. | Win Source Electronics | Newark, An Avnet Company | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | |
|---|---|---|---|---|---|---|
| Product Category | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 846-DTA014TEBTLTR-ND | 292-DTA014TEBTL | 1147756-DTA014TEBTL | 82AC2577 | DTA014TEBTL | DTA014TEBTL |
| Product Name | Single, Pre-Biased Bipolar Transistors | 50V 0.1A Bipolar Transistor | Discrete Semiconductor Products - Transistors - Bipolar (BJT) - Arrays, Pre-Biased | Digital Trans, -50V, -0.1A, Sot-416Fl; Digital Transistor Polarity Rohm | Bipolar Transistors - Pre-Biased | Discrete Semiconductor Products - Transistors - Bipolar (BJT) |
| Polarity | PNP | PNP | ||||
| Package Type | SC-89, SOT-490 | Tape & Reel (TR) | SOT3 | TO-3 | SC-89, SOT-490 | |
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR) | ||||
| VCEO | 50 volts | 50 volts |