TRANS PREBIAS PNP 60V SOT363 Product overview: DRDP006W-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 60V. Search-friendly keywords include transistor, BJT, switching, amplification, 60V, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DRDP006W-7 can be used for catalog matching and distributor lookup.
Pre-Biased Bipolar Transistor (BJT)
TRANS PREBIAS PNP 60V SOT363
TRANS PREBIAS PNP 60V SOT363
Manufacturer: Diodes Incorporated
Win Source Part Number: 014597-DRDP006W-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 200MHz
Transistor Polarity: PNP + Diode (Isolated)
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-363
Maximum Current Collector: 600mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 60V
Max Vce (sat): 400mV @ 15mA, 150mA
Collector Cut-off Current(Max): 10nA (ICBO)
Typical Gain (hFE) (Min): 100 @ 150mA, 10V
Maximum Power Dissipation: 200mW
Popularity: Medium
Fake Threat In the Open Market: 55 pct.
Supply and Demand Status: Sufficient
Bipolar Transistors - BJT PNP Trans/Switch Diode-Relay Drvr
TRANS PREBIAS PNP 60V SOT363
Trans GP BJT PNP 60V 0.6A 6-Pin SOT-363 T/R
| ERSAELECTRONICS PTE. LTD. | DigiKey | Win Source Electronics | VAST STOCK CO., LIMITED | Shenzhen Shengyu Electronics Technology Limited | Utmel Electronic Limited | |
|---|---|---|---|---|---|---|
| Product Category | Bipolar RF Transistors | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | 292-DRDP006W-7 | 31-DRDP006W-7TR-ND | 014597-DRDP006W-7 | DRDP006W-7 | DRDP006W-7 | 233-DRDP006W-7 |
| Product Name | 60V Bipolar Transistor | Single, Pre-Biased Bipolar Transistors | TRANSISTORS - Transistors (BJT) - Single - DRDP006W-7 | Bipolar Transistors - BJT | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Trans GP BJT PNP 60V 0.6A 6-Pin SOT-363 T/R |
| Polarity | PNP | PNP | PNP; PNP + Diode (Isolated) | PNP; PNP | ||
| Package Type | Tape & Reel (TR) | 6-TSSOP, SC-88, SOT-363 | SOT3; SOT-363 | |||
| Packing Method | Tape & Reel (TR) | Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR | Tape Reel; Tape & Reel (TR) | |||
| IC(max) | 600 milliamps | 600 milliamps | 600 milliamps | |||
| VCEO | 60 volts | 60 volts | 60 volts |