DIODES Incorporated 350V 0.5A SOT23 Bipolar Transistor DP350T05-7

Description
TRANS PNP 350V 0.5A SOT23-3 Product overview: DP350T05-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DP350T05-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS PNP 350V 0.5A SOT23-3 Product overview: DP350T05-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DP350T05-7 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
350V 0.5A SOT23 Bipolar Transistor
276-DP350T05-7
350V 0.5A SOT23 Bipolar Transistor 276-DP350T05-7
TRANS PNP 350V 0.5A SOT23-3 Product overview: DP350T05-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DP350T05-7 can be used for catalog matching and distributor lookup.

TRANS PNP 350V 0.5A SOT23-3 Product overview: DP350T05-7 from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 350V, 0.5A, SOT23. Search-friendly keywords include transistor, BJT, switching, amplification, 350V, 0.5A, SOT23, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DP350T05-7 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - DP350T05-7 - 000781-DP350T05-7 - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DP350T05-7
000781-DP350T05-7
TRANSISTORS - Transistors (BJT) - Single - DP350T05-7 000781-DP350T05-7
Manufacturer: Diodes Incorporated Win Source Part Number: 000781-DP350T05-7 Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 50MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: SOT-23-3 Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 350V Max Vce (sat): 1V @ 5mA, 50mA Collector Cut-off Current(Max): 50nA (ICBO) Typical Gain (hFE) (Min): 20 @ 50mA, 10V Maximum Power Dissipation: 300mW Popularity: Medium Fake Threat In the Open Market: 39 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 000781-DP350T05-7
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 50MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: SOT-23-3
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 350V
Max Vce (sat): 1V @ 5mA, 50mA
Collector Cut-off Current(Max): 50nA (ICBO)
Typical Gain (hFE) (Min): 20 @ 50mA, 10V
Maximum Power Dissipation: 300mW
Popularity: Medium
Fake Threat In the Open Market: 39 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - DP350T05DICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DP350T05DICT-ND
Single Bipolar Transistors DP350T05DICT-ND
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - DP350T05DIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DP350T05DIDKR-ND
Single Bipolar Transistors DP350T05DIDKR-ND
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - DP350T05DITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DP350T05DITR-ND
Single Bipolar Transistors DP350T05DITR-ND
Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 300mW Surface Mount SOT-23-3

Bipolar (BJT) Transistor PNP 350V 500mA 50MHz 300mW Surface Mount SOT-23-3

Buy Now Datasheet
Single Bipolar Transistors - DP350T05-7 - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DP350T05-7
Single Bipolar Transistors DP350T05-7
TRANS PNP 350V 0.5A SOT23-3

TRANS PNP 350V 0.5A SOT23-3

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DP350T05-7 - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DP350T05-7
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DP350T05-7
TRANS PNP 350V 0.5A SOT23-3

TRANS PNP 350V 0.5A SOT23-3

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DP350T05-7
Bipolar Transistors - BJT DP350T05-7
Bipolar Transistors - BJT PNP BIPOLAR

Bipolar Transistors - BJT PNP BIPOLAR

Buy Now Datasheet
Trans GP BJT PNP 350V 0.5A Automotive 3-Pin SOT-23 T/R - 233-DP350T05-7 - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT PNP 350V 0.5A Automotive 3-Pin SOT-23 T/R
233-DP350T05-7
Trans GP BJT PNP 350V 0.5A Automotive 3-Pin SOT-23 T/R 233-DP350T05-7
Trans GP BJT PNP 350V 0.5A Automotive 3-Pin SOT-23 T/R

Trans GP BJT PNP 350V 0.5A Automotive 3-Pin SOT-23 T/R

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED Utmel Electronic Limited
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 276-DP350T05-7 000781-DP350T05-7 DP350T05DICT-ND DP350T05-7 DP350T05-7 DP350T05-7 233-DP350T05-7
Product Name 350V 0.5A SOT23 Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DP350T05-7 Single Bipolar Transistors Single Bipolar Transistors Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT Trans GP BJT PNP 350V 0.5A Automotive 3-Pin SOT-23 T/R
Polarity PNP PNP; PNP PNP PNP; PNP PNP; PNP
Package Type Tape & Reel (TR) SOT3; SOT23; SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3 SOT23; TO-236-3, SC-59, SOT-23-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR Tape Reel; Tape & Reel (TR)
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 350 volts 350 volts 350 volts 350 volts
Unlock Full Specs
to access all available technical data