The DRA2115T0L is a silicon PNP epitaxial planar transistor with a built-in input resistor, designed for digital circuits. It comes in a Mini3-G3-B (SOT-23) surface mount package measuring 2.9 mm × 1.9 mm × 1.1 mm. The device has a collector-emitter voltage rating of -50 V, a collector current of -100 mA, and a total power dissipation of 200 mW. The built-in input resistor has a nominal value of 100 kΩ with ±30% tolerance. It operates reliably across an ambient temperature range of -40 °C to +85 °C and meets RoHS and UL-94 V-0 standards. The transistor features a high forward current transfer ratio (hFE) of 160 to 460 at -5 mA collector current and a low collector-emitter saturation voltage of -0.25 V at -10 mA collector and -0.5 mA base current.
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 200mW Surface Mount MINI3-G3-B
| DigiKey | |
|---|---|
| Product Category | Transistors |
| Product Number | DRA2115T0LTR-ND |
| Product Name | Single, Pre-Biased Bipolar Transistors |
| Polarity | PNP |