DIODES Incorporated Single FETs, MOSFETs DMTH8028LPSWQ-13

Description
MOSFET BVDSS: 61V~100V POWERDI50
Request a Quote Datasheet
Description
MOSFET BVDSS: 61V~100V POWERDI50
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMTH8028LPSWQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH8028LPSWQ-13TR-ND
Single FETs, MOSFETs 31-DMTH8028LPSWQ-13TR-ND
MOSFET BVDSS: 61V~100V POWERDI50

MOSFET BVDSS: 61V~100V POWERDI50

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH8028LPSWQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH8028LPSWQ-13CT-ND
Single FETs, MOSFETs 31-DMTH8028LPSWQ-13CT-ND
MOSFET BVDSS: 61V~100V POWERDI50

MOSFET BVDSS: 61V~100V POWERDI50

Buy Now Datasheet
Single FETs, MOSFETs - 31-DMTH8028LPSWQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMTH8028LPSWQ-13DKR-ND
Single FETs, MOSFETs 31-DMTH8028LPSWQ-13DKR-ND
MOSFET BVDSS: 61V~100V POWERDI50

MOSFET BVDSS: 61V~100V POWERDI50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH8028LPSWQ-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH8028LPSWQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH8028LPSWQ-13
MOSFET BVDSS: 61V~100V POWERDI50

MOSFET BVDSS: 61V~100V POWERDI50

Supplier's Site
Single FETs, MOSFETs - DMTH8028LPSWQ-13 - ODG (Origin Data Global)
Shenzhen, China
Single FETs, MOSFETs
DMTH8028LPSWQ-13
Single FETs, MOSFETs DMTH8028LPSWQ-13
MOSFET BVDSS: 61V~100V POWERDI50

MOSFET BVDSS: 61V~100V POWERDI50

Supplier's Site Datasheet
Mosfet, N-Ch, 80V, Powerdi 5060 Rohs Compliant Diodes Inc. - 36AJ8887 - Newark, An Avnet Company
Chicago, IL, United States
Mosfet, N-Ch, 80V, Powerdi 5060 Rohs Compliant Diodes Inc.
36AJ8887
Mosfet, N-Ch, 80V, Powerdi 5060 Rohs Compliant Diodes Inc. 36AJ8887
MOSFET, N-CH, 80V, POWERDI 5060 ROHS COMPLIANT: YES

MOSFET, N-CH, 80V, POWERDI 5060 ROHS COMPLIANT: YES

Supplier's Site Datasheet

Technical Specifications

  DigiKey Acme Chip Technology Co., Limited ODG (Origin Data Global) Newark, An Avnet Company
Product Category Transistors RF Transistors Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET)
Product Number 31-DMTH8028LPSWQ-13TR-ND DMTH8028LPSWQ-13 DMTH8028LPSWQ-13 36AJ8887
Product Name Single FETs, MOSFETs Discrete Semiconductor Products - Transistors - FETs, MOSFETs Single FETs, MOSFETs Mosfet, N-Ch, 80V, Powerdi 5060 Rohs Compliant Diodes Inc.
Polarity N-Channel N-Channel; N-Channel
Package Type 8-PowerTDFN 8-PowerTDFN 8-PowerTDFN TO-3
Transistor Grade / Operating Range Automotive
Packing Method Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
Transistor Technology / Material MOSFET (Metal Oxide)
Unlock Full Specs
to access all available technical data

Similar Products

DC - 12 GHz, 12 Watt Discrete Power GaN on SiC HEMT - TGF2953 - Qorvo
Specs
Transistor Technology / Material GaN on SiC
Package Type Die
Power Gain 18.2 dB
View Details
2 suppliers
Single FETs, MOSFETs - AUIRFU4104-ND - DigiKey
Infineon Technologies AG
Specs
Polarity N-Channel
Package Type TO-251-3 Short Leads, IPAK, TO-251AA
Transistor Grade / Operating Range Automotive
View Details
5 suppliers
GaAs Fet Switches - KS201 - Micross Components, Inc.
Micross Components, Inc.
Specs
Operating Frequency 20 to 4000 MHz
View Details