DIODES Incorporated 80V 28.5A MOSFET Transistor DMTH8030LPDWQ-13

Description
MOSFET 2N-CH 80V 28.5A POWERDI50 Product overview: DMTH8030LPDWQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 28.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 28.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMTH8030LPDWQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
MOSFET 2N-CH 80V 28.5A POWERDI50 Product overview: DMTH8030LPDWQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 28.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 28.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMTH8030LPDWQ-13 can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
80V 28.5A MOSFET Transistor
289-DMTH8030LPDWQ-13
80V 28.5A MOSFET Transistor 289-DMTH8030LPDWQ-13
MOSFET 2N-CH 80V 28.5A POWERDI50 Product overview: DMTH8030LPDWQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 28.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 28.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMTH8030LPDWQ-13 can be used for catalog matching and distributor lookup.

MOSFET 2N-CH 80V 28.5A POWERDI50 Product overview: DMTH8030LPDWQ-13 from Diodes Incorporated is a MOSFET Transistor for power switching, load control, motor drives, DC-DC converters, battery systems, and board-level power design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 80V, 28.5A. Search-friendly keywords include MOSFET, power transistor, switching, N-channel, P-channel, 80V, 28.5A, MOSFET Transistor, FET, MOSFET Arrays. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 289-DMTH8030LPDWQ-13 can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays - 1350228-DMTH8030LPDWQ-13 - Win Source Electronics
Laguna Hills, CA, United States
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
1350228-DMTH8030LPDWQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays 1350228-DMTH8030LPDWQ-13
Win Source Part Number: 1350228-DMTH8030LPDW Q-13 Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays Series: Automotive, AEC-Q101 Package: Tape & Reel Standard Package: 2,500 Technology: MOSFET (Metal Oxide) Drain to Source Voltage (Vdss): 80V Power - Max: 3.1W (Ta) , 41W (Tc) Configuration: 2 N-Channel (Dual) Mounting Type: Surface Mount Package / Case: 8-PowerTDFN Supplier Device Package: PowerDI5060-8 (Type UXD) Temperature Range - Operating: -55°C ~ 175°C (TJ) ECCN: EAR99 Fake Threat In the Open Market: 53 pct. REACH Status: REACH Unaffected HTSUS: 8541.29.0095 Mfr: Diodes Incorporated Base Product Number: DMTH8030 Current - Continuous Drain (Id) @ 25°C: 28.5A (Tc) Rds On (Max) @ Id, Vgs: 26mOhm @ 10A, 10V Vgs(th) (Max) @ Id: 2.5V @ 250µA Gate Charge (Qg) (Max) @ Vgs: 10.4nC @ 10V Input Capacitance (Ciss) (Max) @ Vds: 631pF @ 40V

Win Source Part Number: 1350228-DMTH8030LPDWQ-13
Category: Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays
Series: Automotive, AEC-Q101
Package: Tape & Reel
Standard Package: 2,500
Technology: MOSFET (Metal Oxide)
Drain to Source Voltage (Vdss): 80V
Power - Max: 3.1W (Ta) , 41W (Tc)
Configuration: 2 N-Channel (Dual)
Mounting Type: Surface Mount
Package / Case: 8-PowerTDFN
Supplier Device Package: PowerDI5060-8 (Type UXD)
Temperature Range - Operating: -55°C ~ 175°C (TJ)
ECCN: EAR99
Fake Threat In the Open Market: 53 pct.
REACH Status: REACH Unaffected
HTSUS: 8541.29.0095
Mfr: Diodes Incorporated
Base Product Number: DMTH8030
Current - Continuous Drain (Id) @ 25°C: 28.5A (Tc)
Rds On (Max) @ Id, Vgs: 26mOhm @ 10A, 10V
Vgs(th) (Max) @ Id: 2.5V @ 250µA
Gate Charge (Qg) (Max) @ Vgs: 10.4nC @ 10V
Input Capacitance (Ciss) (Max) @ Vds: 631pF @ 40V

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMTH8030LPDWQ-13TR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMTH8030LPDWQ-13TR-ND
FET, MOSFET Arrays 31-DMTH8030LPDWQ-13TR-ND
MOSFET 2N-CH 80V 28.5A PWRDI50

MOSFET 2N-CH 80V 28.5A PWRDI50

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMTH8030LPDWQ-13DKR-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMTH8030LPDWQ-13DKR-ND
FET, MOSFET Arrays 31-DMTH8030LPDWQ-13DKR-ND
MOSFET 2N-CH 80V 28.5A PWRDI50

MOSFET 2N-CH 80V 28.5A PWRDI50

Buy Now Datasheet
FET, MOSFET Arrays - 31-DMTH8030LPDWQ-13CT-ND - DigiKey
Thief River Falls, MN, United States
FET, MOSFET Arrays
31-DMTH8030LPDWQ-13CT-ND
FET, MOSFET Arrays 31-DMTH8030LPDWQ-13CT-ND
MOSFET 2N-CH 80V 28.5A PWRDI50

MOSFET 2N-CH 80V 28.5A PWRDI50

Buy Now Datasheet
Discrete Semiconductor Products - Transistors - FETs, MOSFETs - DMTH8030LPDWQ-13 - Acme Chip Technology Co., Limited
Shenzhen, China
Discrete Semiconductor Products - Transistors - FETs, MOSFETs
DMTH8030LPDWQ-13
Discrete Semiconductor Products - Transistors - FETs, MOSFETs DMTH8030LPDWQ-13
MOSFET 2N-CH 80V 28.5A POWERDI50

MOSFET 2N-CH 80V 28.5A POWERDI50

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey Acme Chip Technology Co., Limited
Product Category Metal-Oxide Semiconductor FET (MOSFET) Metal-Oxide Semiconductor FET (MOSFET) Transistors RF Transistors
Product Number 289-DMTH8030LPDWQ-13 1350228-DMTH8030LPDWQ-13 31-DMTH8030LPDWQ-13TR-ND DMTH8030LPDWQ-13
Product Name 80V 28.5A MOSFET Transistor Discrete Semiconductor Products - Transistors - FETs, MOSFETs - FET, MOSFET Arrays FET, MOSFET Arrays Discrete Semiconductor Products - Transistors - FETs, MOSFETs
MOSFET Operating Mode Enhancement
TJ -55 to 175 C (-67 to 347 F) -55 to 175 C (-67 to 347 F)
Package Type Tape & Reel (TR) SOT3 8-PowerTDFN Automotive
Unlock Full Specs
to access all available technical data