Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount EMT3
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 100mA 250MHz 150mW Surface Mount EMT3
TRANS, PNP, AEC-Q101, 2.2K/2.2K, SOT-416; Collector Emitter Voltage V(br)ceo:-50V; Continuous Collector Current Ic:-100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm; Resistor Ratio, R1 / R2:1(Ratio); RF RoHS Compliant: Yes
TRANS PREBIAS PNP 0.1A EMT3
Bipolar Transistors - Pre-Biased PNP SOT-416 -50V VCC -0.1A IC
| DigiKey | Newark, An Avnet Company | Shenzhen Shengyu Electronics Technology Limited | VAST STOCK CO., LIMITED | |
|---|---|---|---|---|
| Product Category | Transistors | Transistors | Bipolar RF Transistors | Bipolar RF Transistors |
| Product Number | DTA123EEFRATLTR-ND | 89Y7164 | DTA123EEFRATL | DTA123EEFRATL |
| Product Name | Single, Pre-Biased Bipolar Transistors | Trans, Pnp, Aec-Q101, 2.2K/2.2K, Sot-416; Collector Emitter Voltage V(Br)Ceo Rohm | Discrete Semiconductor Products - Transistors - Bipolar (BJT) | Bipolar Transistors - Pre-Biased |
| Polarity | PNP | PNP | ||
| Package Type | SC-75, SOT-416 | TO-3 | SC-75, SOT-416 | |
| Transistor Grade / Operating Range | Automotive |