DIODES Incorporated Single Bipolar Transistors DSS3515M-7B

Description
Bipolar (BJT) Transistor PNP 15V 500mA 340MHz 250mW Surface Mount X1-DFN1006-3
Request a Quote Datasheet
Description
Bipolar (BJT) Transistor PNP 15V 500mA 340MHz 250mW Surface Mount X1-DFN1006-3
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Bipolar Transistors - 31-DSS3515M-7BDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-DSS3515M-7BDKR-ND
Single Bipolar Transistors 31-DSS3515M-7BDKR-ND
Bipolar (BJT) Transistor PNP 15V 500mA 340MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor PNP 15V 500mA 340MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - 31-DSS3515M-7BCT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-DSS3515M-7BCT-ND
Single Bipolar Transistors 31-DSS3515M-7BCT-ND
Bipolar (BJT) Transistor PNP 15V 500mA 340MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor PNP 15V 500mA 340MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - 31-DSS3515M-7BTR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
31-DSS3515M-7BTR-ND
Single Bipolar Transistors 31-DSS3515M-7BTR-ND
Bipolar (BJT) Transistor PNP 15V 500mA 340MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor PNP 15V 500mA 340MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single - DSS3515M-7B - 102768-DSS3515M-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSS3515M-7B
102768-DSS3515M-7B
TRANSISTORS - Transistors (BJT) - Single - DSS3515M-7B 102768-DSS3515M-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 102768-DSS3515M-7B Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 340MHz Transistor Polarity: PNP Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN1006 (1.0x0.6) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 15V Max Vce (sat): 250mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 150 @ 100mA, 2V Maximum Power Dissipation: 250mW Popularity: Medium Fake Threat In the Open Market: 45 pct. Supply and Demand Status: Balance

Manufacturer: Diodes Incorporated
Win Source Part Number: 102768-DSS3515M-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 340MHz
Transistor Polarity: PNP
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN1006 (1.0x0.6)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 15V
Max Vce (sat): 250mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 150 @ 100mA, 2V
Maximum Power Dissipation: 250mW
Popularity: Medium
Fake Threat In the Open Market: 45 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
Singapore, Singapore
15V 0.5A Bipolar Transistor
276-DSS3515M-7B
15V 0.5A Bipolar Transistor 276-DSS3515M-7B
TRANS PNP 15V 0.5A 3DFN Product overview: DSS3515M-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS3515M-7B can be used for catalog matching and distributor lookup.

TRANS PNP 15V 0.5A 3DFN Product overview: DSS3515M-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 15V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 15V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS3515M-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSS3515M-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSS3515M-7B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSS3515M-7B
TRANS PNP 15V 0.5A 3DFN

TRANS PNP 15V 0.5A 3DFN

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - BJT
DSS3515M-7B
Bipolar Transistors - BJT DSS3515M-7B
Bipolar Transistors - BJT SS Low Sat Transisto X1-DFN1006-3,10K

Bipolar Transistors - BJT SS Low Sat Transisto X1-DFN1006-3,10K

Buy Now Datasheet

Technical Specifications

  DigiKey Win Source Electronics ERSAELECTRONICS PTE. LTD. Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 31-DSS3515M-7BDKR-ND 102768-DSS3515M-7B 276-DSS3515M-7B DSS3515M-7B DSS3515M-7B
Product Name Single Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single - DSS3515M-7B 15V 0.5A Bipolar Transistor Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - BJT
Polarity PNP PNP; PNP PNP
Package Type 3-UFDFN SOT3; 3-DFN1006 (1.0x0.6) Tape & Reel (TR)
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps
VCEO 15 volts 15 volts
Unlock Full Specs
to access all available technical data