DIODES Incorporated Single FETs, MOSFETs DMWSH120H90SM4

Description
SICFET N-CH 1200V TO-247
Request a Quote
Description
SICFET N-CH 1200V TO-247
Request a Quote
Datasheet
Datasheet Summary
Powered by GS/AI

The DMWSH120H90SM4 is a 1200V N-channel silicon carbide power MOSFET designed for high-efficiency power-management applications such as EV charging systems and automotive motor drivers. It is packaged in a TO247-4 case with approximate dimensions of 23.60 x 16.30 x 5.21 mm and weighs 6.6 grams. The device features a maximum on-resistance of 97.5 mΩ at 15V gate-source voltage and 20A drain current, a continuous drain current rating of 40A at 25°C case temperature, and a gate-source voltage range of +15/-4 V. Its junction operating temperature ranges from -55°C to +175°C. The package uses a molded plastic 'Green' molding compound with UL 94 V-0 flammability rating, and the terminals are matte tin annealed over copper leadframe, meeting MIL-STD-202 solderability standards. The part is RoHS compliant and halogen- and antimony-free. Thermal resistance from junction to case is 0.64°C/W.

Datasheet Summary
Powered by GS/AI

The DMWSH120H90SM4 is a 1200V N-channel silicon carbide power MOSFET designed for high-efficiency power-management applications such as EV charging systems and automotive motor drivers. It is packaged in a TO247-4 case with approximate dimensions of 23.60 x 16.30 x 5.21 mm and weighs 6.6 grams. The device features a maximum on-resistance of 97.5 mΩ at 15V gate-source voltage and 20A drain current, a continuous drain current rating of 40A at 25°C case temperature, and a gate-source voltage range of +15/-4 V. Its junction operating temperature ranges from -55°C to +175°C. The package uses a molded plastic 'Green' molding compound with UL 94 V-0 flammability rating, and the terminals are matte tin annealed over copper leadframe, meeting MIL-STD-202 solderability standards. The part is RoHS compliant and halogen- and antimony-free. Thermal resistance from junction to case is 0.64°C/W.

Suppliers

Company
Product
Description
Supplier Links
Single FETs, MOSFETs - 31-DMWSH120H90SM4-ND - DigiKey
Thief River Falls, MN, United States
Single FETs, MOSFETs
31-DMWSH120H90SM4-ND
Single FETs, MOSFETs 31-DMWSH120H90SM4-ND
SICFET N-CH 1200V TO-247

SICFET N-CH 1200V TO-247

Buy Now Datasheet

Technical Specifications

  DigiKey
Product Category Transistors
Product Number 31-DMWSH120H90SM4-ND
Product Name Single FETs, MOSFETs
Polarity N-Channel
Unlock Full Specs
to access all available technical data

Similar Products

Bipolar Transistors - 1220234 - RS Components, Ltd.
Specs
Transistor Type BJT
Polarity NPN
Package Type SOT223; Sot-223
View Details
Single FETs, MOSFETs - 448-AIMBG75R020M1HXTMA1TR-ND - DigiKey
Specs
Polarity N-Channel
Transistor Technology / Material Silicon Carbide
Package Type TO-263; TO-263-8, D2PAK (7 Leads + Tab), TO-263CA
View Details
45 V, 500 mA NPN general-purpose transistors - BC817K-16VL - Nexperia B.V.
Specs
Transistor Type BJT
Package Type SOT23; SOT23 SOT23
View Details
6 suppliers