DIODES Incorporated 40V 0.5A Bipolar Transistor DSS2540M-7B

Description
TRANS NPN 40V 0.5A 3DFN Product overview: DSS2540M-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS2540M-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
TRANS NPN 40V 0.5A 3DFN Product overview: DSS2540M-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS2540M-7B can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
40V 0.5A Bipolar Transistor
276-DSS2540M-7B
40V 0.5A Bipolar Transistor 276-DSS2540M-7B
TRANS NPN 40V 0.5A 3DFN Product overview: DSS2540M-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS2540M-7B can be used for catalog matching and distributor lookup.

TRANS NPN 40V 0.5A 3DFN Product overview: DSS2540M-7B from Diodes Incorporated is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include 40V, 0.5A. Search-friendly keywords include transistor, BJT, switching, amplification, 40V, 0.5A, Bipolar Transistor, Single Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 276-DSS2540M-7B can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
TRANSISTORS - Transistors (BJT) - Single - DSS2540M-7B - 097597-DSS2540M-7B - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single - DSS2540M-7B
097597-DSS2540M-7B
TRANSISTORS - Transistors (BJT) - Single - DSS2540M-7B 097597-DSS2540M-7B
Manufacturer: Diodes Incorporated Win Source Part Number: 097597-DSS2540M-7B Packaging: Reel - TR Mounting: SMD (SMT) Frequency - Transition: 300MHz Transistor Polarity: NPN Family Name: DSS2540M Categories: Discrete Semiconductor Products Status: Active Temperature Range - Operating: -55°C to 150°C (TJ) Case / Package: 3-DFN1006 (1.0x0.6) Maximum Current Collector: 500mA VCEO Maximum Collector-Emitter Breakdown Voltage: 40V Max Vce (sat): 250mV @ 50mA, 500mA Collector Cut-off Current(Max): 100nA (ICBO) Typical Gain (hFE) (Min): 150 @ 100mA, 2V Maximum Power Dissipation: 250mW Alternative Parts (Cross-Reference): PBSS2540M; PBSS2540M,315; PBSS2540MB; Introduction Date: October 08, 2010 ECCN: EAR99 Country of Origin: China Estimated EOL Date: 2028 Halogen Free: Compliant Is this a common-used part?: Yes Popularity: High Fake Threat In the Open Market: 35 pct. Supply and Demand Status: Sufficient

Manufacturer: Diodes Incorporated
Win Source Part Number: 097597-DSS2540M-7B
Packaging: Reel - TR
Mounting: SMD (SMT)
Frequency - Transition: 300MHz
Transistor Polarity: NPN
Family Name: DSS2540M
Categories: Discrete Semiconductor Products
Status: Active
Temperature Range - Operating: -55°C to 150°C (TJ)
Case / Package: 3-DFN1006 (1.0x0.6)
Maximum Current Collector: 500mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 40V
Max Vce (sat): 250mV @ 50mA, 500mA
Collector Cut-off Current(Max): 100nA (ICBO)
Typical Gain (hFE) (Min): 150 @ 100mA, 2V
Maximum Power Dissipation: 250mW
Alternative Parts (Cross-Reference): PBSS2540M; PBSS2540M,315; PBSS2540MB;
Introduction Date: October 08, 2010
ECCN: EAR99
Country of Origin: China
Estimated EOL Date: 2028
Halogen Free: Compliant
Is this a common-used part?: Yes
Popularity: High
Fake Threat In the Open Market: 35 pct.
Supply and Demand Status: Sufficient

Buy Now Datasheet
Single Bipolar Transistors - DSS2540M-7BDITR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS2540M-7BDITR-ND
Single Bipolar Transistors DSS2540M-7BDITR-ND
Bipolar (BJT) Transistor NPN 40V 500mA 300MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor NPN 40V 500mA 300MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - DSS2540M-7BDIDKR-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS2540M-7BDIDKR-ND
Single Bipolar Transistors DSS2540M-7BDIDKR-ND
Bipolar (BJT) Transistor NPN 40V 500mA 300MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor NPN 40V 500mA 300MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - DSS2540M-7BDICT-ND - DigiKey
Thief River Falls, MN, United States
Single Bipolar Transistors
DSS2540M-7BDICT-ND
Single Bipolar Transistors DSS2540M-7BDICT-ND
Bipolar (BJT) Transistor NPN 40V 500mA 300MHz 250mW Surface Mount X1-DFN1006-3

Bipolar (BJT) Transistor NPN 40V 500mA 300MHz 250mW Surface Mount X1-DFN1006-3

Buy Now Datasheet
Single Bipolar Transistors - DSS2540M-7B - ODG (Origin Data Global)
Shenzhen, China
Single Bipolar Transistors
DSS2540M-7B
Single Bipolar Transistors DSS2540M-7B
TRANS NPN 40V 0.5A 3DFN

TRANS NPN 40V 0.5A 3DFN

Supplier's Site Datasheet
Trans GP BJT NPN 40V 0.5A 3-Pin DFN T/R - 233-DSS2540M-7B - Utmel Electronic Limited
Hong Kong, China
Trans GP BJT NPN 40V 0.5A 3-Pin DFN T/R
233-DSS2540M-7B
Trans GP BJT NPN 40V 0.5A 3-Pin DFN T/R 233-DSS2540M-7B
Trans GP BJT NPN 40V 0.5A 3-Pin DFN T/R

Trans GP BJT NPN 40V 0.5A 3-Pin DFN T/R

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DSS2540M-7B - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DSS2540M-7B
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DSS2540M-7B
TRANS NPN 40V 0.5A 3DFN

TRANS NPN 40V 0.5A 3DFN

Supplier's Site
Trans, Npn, 40V, 0.5A, 150Deg C, 1W Rohs Compliant Diodes Inc. - 28AK8941 - Newark, An Avnet Company
Chicago, IL, United States
Trans, Npn, 40V, 0.5A, 150Deg C, 1W Rohs Compliant Diodes Inc.
28AK8941
Trans, Npn, 40V, 0.5A, 150Deg C, 1W Rohs Compliant Diodes Inc. 28AK8941
TRANS, NPN, 40V, 0.5A, 150DEG C, 1W ROHS COMPLIANT: YES

TRANS, NPN, 40V, 0.5A, 150DEG C, 1W ROHS COMPLIANT: YES

Supplier's Site

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics DigiKey ODG (Origin Data Global) Utmel Electronic Limited Shenzhen Shengyu Electronics Technology Limited Newark, An Avnet Company
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors Bipolar RF Transistors Transistors
Product Number 276-DSS2540M-7B 097597-DSS2540M-7B DSS2540M-7BDITR-ND DSS2540M-7B 233-DSS2540M-7B DSS2540M-7B 28AK8941
Product Name 40V 0.5A Bipolar Transistor TRANSISTORS - Transistors (BJT) - Single - DSS2540M-7B Single Bipolar Transistors Single Bipolar Transistors Trans GP BJT NPN 40V 0.5A 3-Pin DFN T/R Discrete Semiconductor Products - Transistors - Bipolar (BJT) Trans, Npn, 40V, 0.5A, 150Deg C, 1W Rohs Compliant Diodes Inc.
Polarity NPN NPN; NPN NPN NPN; NPN NPN; NPN NPN
Package Type Tape & Reel (TR) SOT3; 3-DFN1006 (1.0x0.6) 3-UFDFN 3-UFDFN TO-3
Packing Method Tape & Reel (TR) Tape Reel; Tape & Reel (TR) Tape Reel; Tape & Reel (TR),Cut Tape (CT),Digi-ReelR
IC(max) 500 milliamps 500 milliamps 500 milliamps 500 milliamps
VCEO 40 volts 40 volts 40 volts 40 volts
Unlock Full Specs
to access all available technical data