onsemi Bipolar Transistor DTA123EM3T5G

Description
PNP Bipolar Digital Transistor (BRT), SOT-723 3 LEAD, 8000-REEL Product overview: DTA123EM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA123EM3T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet
Description
PNP Bipolar Digital Transistor (BRT), SOT-723 3 LEAD, 8000-REEL Product overview: DTA123EM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA123EM3T5G can be used for catalog matching and distributor lookup.
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Singapore, Singapore
Bipolar Transistor
292-DTA123EM3T5G
Bipolar Transistor 292-DTA123EM3T5G
PNP Bipolar Digital Transistor (BRT), SOT-723 3 LEAD, 8000-REEL Product overview: DTA123EM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA123EM3T5G can be used for catalog matching and distributor lookup.

PNP Bipolar Digital Transistor (BRT), SOT-723 3 LEAD, 8000-REEL Product overview: DTA123EM3T5G from onsemi is a Bipolar Transistor for signal amplification, switching, driver stages, discrete power control, and general electronic circuit design. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include key electrical ratings, package details, and application requirements. Search-friendly keywords include transistor, BJT, switching, amplification, Bipolar Transistor, Single, Pre-Biased Bipolar Transistors. This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 292-DTA123EM3T5G can be used for catalog matching and distributor lookup.

Supplier's Site Datasheet
Single, Pre-Biased Bipolar Transistors - DTA123EM3T5GOSTR-ND - DigiKey
Thief River Falls, MN, United States
Single, Pre-Biased Bipolar Transistors
DTA123EM3T5GOSTR-ND
Single, Pre-Biased Bipolar Transistors DTA123EM3T5GOSTR-ND
Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723

Pre-Biased Bipolar Transistor (BJT) PNP - Pre-Biased 50V 100mA 260mW Surface Mount SOT-723

Buy Now Datasheet
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA123EM3T5G - 108224-DTA123EM3T5G - Win Source Electronics
Laguna Hills, CA, United States
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA123EM3T5G
108224-DTA123EM3T5G
TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA123EM3T5G 108224-DTA123EM3T5G
Manufacturer: ON Semiconductor Win Source Part Number: 108224-DTA123EM3T5G Packaging: Reel - TR Mounting: SMD (SMT) Transistor Polarity: PNP - Pre-Biased Resistor - Base (R1) (Ohms): 2.2k Resistor - Emitter Base (R2) (Ohms): 2.2k Categories: Discrete Semiconductor Products Status: Active Case / Package: SOT-723 Maximum Current Collector: 100mA VCEO Maximum Collector-Emitter Breakdown Voltage: 50V Max Vce (sat): 250mV @ 5mA, 10mA Collector Cut-off Current(Max): 500nA Typical Gain (hFE) (Min): 8 @ 5mA, 10V Maximum Power Dissipation: 260mW Popularity: Medium Fake Threat In the Open Market: 34 pct. Supply and Demand Status: Balance

Manufacturer: ON Semiconductor
Win Source Part Number: 108224-DTA123EM3T5G
Packaging: Reel - TR
Mounting: SMD (SMT)
Transistor Polarity: PNP - Pre-Biased
Resistor - Base (R1) (Ohms): 2.2k
Resistor - Emitter Base (R2) (Ohms): 2.2k
Categories: Discrete Semiconductor Products
Status: Active
Case / Package: SOT-723
Maximum Current Collector: 100mA
VCEO Maximum Collector-Emitter Breakdown Voltage: 50V
Max Vce (sat): 250mV @ 5mA, 10mA
Collector Cut-off Current(Max): 500nA
Typical Gain (hFE) (Min): 8 @ 5mA, 10V
Maximum Power Dissipation: 260mW
Popularity: Medium
Fake Threat In the Open Market: 34 pct.
Supply and Demand Status: Balance

Buy Now Datasheet
 - DTA123EM3T5G - Rochester Electronics
Newburyport, MA, United States
PNP Bipolar Digital Transistor (BRT)

PNP Bipolar Digital Transistor (BRT)

Supplier's Site Datasheet
TRANS PREBIAS PNP 260MW SOT723 - 598-DTA123EM3T5G - Utmel Electronic Limited
Hong Kong, China
TRANS PREBIAS PNP 260MW SOT723
598-DTA123EM3T5G
TRANS PREBIAS PNP 260MW SOT723 598-DTA123EM3T5G
TRANS PREBIAS PNP 260MW SOT723

TRANS PREBIAS PNP 260MW SOT723

Supplier's Site
Brt Transistor, 50V, 2.2K/2.2K, Sot723; Digital Transistor Polarity Onsemi - 49X8776 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 2.2K/2.2K, Sot723; Digital Transistor Polarity Onsemi
49X8776
Brt Transistor, 50V, 2.2K/2.2K, Sot723; Digital Transistor Polarity Onsemi 49X8776
BRT TRANSISTOR, 50V, 2.2K/2.2K, SOT723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 2.2K/2.2K, SOT723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm RoHS Compliant: Yes

Supplier's Site Datasheet
Brt Transistor, 50V, 2.2K/2.2K, Sot723; Digital Transistor Polarity Onsemi - 45J0669 - Newark, An Avnet Company
Chicago, IL, United States
Brt Transistor, 50V, 2.2K/2.2K, Sot723; Digital Transistor Polarity Onsemi
45J0669
Brt Transistor, 50V, 2.2K/2.2K, Sot723; Digital Transistor Polarity Onsemi 45J0669
BRT TRANSISTOR, 50V, 2.2K/2.2K, SOT723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm RoHS Compliant: Yes

BRT TRANSISTOR, 50V, 2.2K/2.2K, SOT723; Digital Transistor Polarity:Single PNP; Collector Emitter Voltage V(br)ceo:50V; Continuous Collector Current Ic:100mA; Base Input Resistor R1:2.2kohm; Base-Emitter Resistor R2:2.2kohm RoHS Compliant: Yes

Supplier's Site
Discrete Semiconductor Products - Transistors - Bipolar (BJT) - DTA123EM3T5G - Shenzhen Shengyu Electronics Technology Limited
Futian, China
Discrete Semiconductor Products - Transistors - Bipolar (BJT)
DTA123EM3T5G
Discrete Semiconductor Products - Transistors - Bipolar (BJT) DTA123EM3T5G
TRANS PREBIAS PNP 50V SOT723

TRANS PREBIAS PNP 50V SOT723

Supplier's Site
Sheung Wan, Hong Kong
Bipolar Transistors - Pre-Biased
DTA123EM3T5G
Bipolar Transistors - Pre-Biased DTA123EM3T5G
Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP

Bipolar Transistors - Pre-Biased 100mA 50V BRT PNP

Buy Now Datasheet

Technical Specifications

  ERSAELECTRONICS PTE. LTD. DigiKey Win Source Electronics Rochester Electronics Utmel Electronic Limited Newark, An Avnet Company Shenzhen Shengyu Electronics Technology Limited VAST STOCK CO., LIMITED
Product Category Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Transistors Transistors Bipolar RF Transistors Bipolar RF Transistors
Product Number 292-DTA123EM3T5G DTA123EM3T5GOSTR-ND 108224-DTA123EM3T5G DTA123EM3T5G 598-DTA123EM3T5G 49X8776 DTA123EM3T5G DTA123EM3T5G
Product Name Bipolar Transistor Single, Pre-Biased Bipolar Transistors TRANSISTORS - Transistors (BJT) - Single, Pre - Biased - DTA123EM3T5G TRANS PREBIAS PNP 260MW SOT723 Brt Transistor, 50V, 2.2K/2.2K, Sot723; Digital Transistor Polarity Onsemi Discrete Semiconductor Products - Transistors - Bipolar (BJT) Bipolar Transistors - Pre-Biased
Polarity PNP PNP PNP; PNP - Pre-Biased PNP PNP; PNP
IC(max) 100 milliamps 100 milliamps
VCEO 50 volts 50 volts
PD 260 milliwatts
Unlock Full Specs
to access all available technical data